EN
  • EN
  • DE

AT89C51-12PA

Part No AT89C51-12PA
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155792-AT89C51-12PA
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C51-12PA CAD Model

Description

Microchip Technology's AT89C51-12PA Microcontroller

The AT89C51-12PA from Microchip Technology is a powerful microcontroller that belongs to the AT89C51 family, renowned for their high-performance and versatile features. This 8-bit microcontroller is based on the CMOS Harvard architecture and is specifically designed to operate at a high speed, making it an ideal choice for a wide range of applications that require efficient data processing and precise control.

Key Features:

  • CPU: The AT89C51-12PA is equipped with a fully static 8-bit CPU which is compatible with the industry-standard MCS-51 instruction set. This ensures ease of integration and programming for developers familiar with the MCS-51 series.
  • Operating Frequency: The device can run at a clock frequency of up to 12 MHz, providing a fast instruction execution time of 400 ns.
  • Memory: It comes with 4KB of Flash programmable and erasable read-only memory (PEROM) and 128 bytes of RAM. The Flash memory offers a minimum of 1,000 write/erase cycles, which provides a robust solution for applications that need to frequently update their firmware.
  • I/O Ports: Four bidirectional and bit-addressable I/O ports, as well as an additional four-bit port P1, provide ample interfacing capabilities with external peripherals.
  • Special Function Registers (SFRs): A wide range of SFRs are available for enhanced control over the microcontroller's operations, such as timers, serial communication control, and interrupt handling.
  • Timers: Two 16-bit timer/counters are included, which can be utilized in interval timing, event counting, or delay generation.
  • Serial Communication: The serial communication interface allows for full-duplex UART/USART communication, making it suitable for serial data exchange with other devices or networks.

Applications:

The AT89C51-12PA microcontroller is a versatile component that can be used in a multitude of applications. It is particularly well-suited for automation systems, consumer electronics, embedded systems, and any application that requires reliable and efficient control. Its robust feature set ensures that it can meet the demands of complex and varied tasks, from simple LED control to intricate communication protocols.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT89C51-12PA is no exception. Each microcontroller is rigorously tested to ensure it meets the high standards for performance and reliability that customers expect from Microchip products.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
GE Critical Power
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess