EN
  • EN
  • DE

SN74AHCT594PW

Part No SN74AHCT594PW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AHCT594
Other Names TEXTISSN74AHCT594PW,296-33694-5,SN74AHCT594PWE4,SN74AHCT594PW,SN74AHCT594PWG4,SN74AHCT594PWE4,SN74AHCT594PWG4,2156-SN74AHCT594PW
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257125-SN74AHCT594PW
Ultra Librarian 3D Model Ultra Librarian SN74AHCT594PW CAD Model

Description

Product Overview: SN74AHCT594PW by Texas Instruments

The SN74AHCT594PW is a high-performance integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This device is part of the 'AHCT' family, which stands for Advanced High-Speed CMOS Technology, indicating that it is built using a modern CMOS process that provides both high speed and low power consumption.

The SN74AHCT594PW is an 8-bit shift register with a storage function. Its primary purpose is to capture serial data and then provide parallel output. This makes it an ideal choice for applications that require the conversion of serial input data to parallel output data, such as in data communication systems, digital signal processing, and control systems.

This device features a wide operating voltage range of 4.5 to 5.5 volts, which allows for flexible integration into various circuit designs. Additionally, the SN74AHCT594PW boasts a significant feature: the ability to operate at high speeds while maintaining low power dissipation. This balance between speed and efficiency is critical in modern electronic devices, where energy conservation is as important as performance.

The SN74AHCT594PW comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, making it compact and suitable for space-constrained applications. The package is designed for surface mounting, which facilitates easier assembly and soldering onto printed circuit boards.

Texas Instruments ensures the reliability and performance of the SN74AHCT594PW by subjecting it to rigorous testing and quality control measures. The device also meets or exceeds industry standards for shift registers, ensuring compatibility and interoperability in a wide range of applications.

In summary, the SN74AHCT594PW from Texas Instruments is a versatile, high-speed 8-bit shift register that offers low power dissipation, a wide operating voltage range, and a compact TSSOP-16 package. It is an excellent choice for designers looking to incorporate reliable serial-to-parallel data conversion functionality into their electronic systems.

You May Also Be Interested in

Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8852 $53.1120
140+ $0.7264 $101.6960
215+ $0.7037 $151.2955
295+ $0.6810 $200.8950
380+ $0.6583 $250.1540
510+ $0.5902 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,124 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess