EN
  • EN
  • DE

SN74ALS138ANS

Part No SN74ALS138ANS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 3:8 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74ALS
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name 74ALS138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896453-SN74ALS138ANS
Ultra Librarian 3D Model Ultra Librarian SN74ALS138ANS CAD Model

Description

The SN74ALS138ANS is a high-performance, three-line to eight-line decoder/demultiplexer designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) series, which combines the low power of standard CMOS with the speed and drive capabilities of bipolar transistors.

Key Features

  • Logic Family: ALS - Advanced Low-Power Schottky logic ensures efficient operation.
  • Operation Mode: 3-to-8 line decoder/demultiplexer with inverting outputs.
  • Supply Voltage Range: 4.5V to 5.5V, making it suitable for typical 5V logic systems.
  • Output Current: Capable of sourcing up to 8 mA and sinking up to 20 mA, providing flexibility in interfacing with various peripherals.
  • Package: The device comes in a 16-pin SOP (Small Outline Package), which is optimal for space-saving on PCBs.

Applications

The SN74ALS138ANS is versatile and can be used in a wide array of electronic applications. It is commonly employed in memory decoding or data routing applications, where its ability to select one of eight outputs is crucial. Additionally, it is suitable for use in systems that require relatively low power consumption without sacrificing speed, such as personal computers, office automation, and telecommunications equipment.

Technical Specifications

With a typical propagation delay of only 15 ns and a power dissipation of 20 mW, the SN74ALS138ANS is designed to deliver high-speed performance while maintaining energy efficiency. Its operating temperature range from 0°C to 70°C ensures reliability across various environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS138ANS is no exception. It is fabricated with the utmost precision and undergoes rigorous testing to ensure it meets the high standards expected from TI products. Engineers and designers can integrate this decoder/demultiplexer into their systems with confidence, benefiting from Texas Instruments' global support and the device's proven track record of performance and durability.

You May Also Be Interested in

Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3108 $51.2820
395+ $0.2551 $100.7645
610+ $0.2471 $150.7310
840+ $0.2391 $200.8440
1,085+ $0.2312 $250.8520
1,450+ $0.2072 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess