The SN74ALS240A-1NSR is a high-performance, octal buffer and line driver designed to meet the stringent requirements of high-speed memory systems and data buses. Manufactured by Texas Instruments, this integrated circuit is part of their Advanced Low-Power Schottky (ALS) series, which is known for combining low power consumption with high-speed operation.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Current: -15 mA, 24 mA
- Supply Voltage: 4.5 V to 5.5 V
- Operating Temperature: 0°C to 70°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
Performance
The SN74ALS240A-1NSR offers exceptional performance with its ability to drive lines with high capacitance and impedance, making it an ideal choice for bus-oriented systems. The device features typical propagation delays of 4 ns with a 5V supply, and output enable times of 15 ns, allowing for high-speed operation in a variety of applications.
Applications
With its robust design and high-speed capabilities, the SN74ALS240A-1NSR is well-suited for a range of applications, including:
- Memory drivers
- Data bus drivers
- Input/output port drivers
- Buffer memory address registers
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS240A-1NSR is no exception. Each device undergoes rigorous testing to ensure optimal performance and longevity in the field. The device's surface-mount package allows for efficient assembly in high-volume production environments, further ensuring reliability and consistency across applications.
Ordering Information
The SN74ALS240A-1NSR is available for order in tape and reel packaging, facilitating automated assembly processes. For detailed ordering and shipping information, consult the Texas Instruments website or contact their sales representatives.