EN
  • EN
  • DE

SN74ALS373N

Part No SN74ALS373N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 332088-SN74ALS373N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS373N CAD Model

Description

The SN74ALS373N is an advanced integrated circuit (IC) manufactured by Texas Instruments, a leading global semiconductor company known for its high-quality and reliable electronic components.

  • Product: SN74ALS373N
  • Type: octal transparent D-type latch with 3-state outputs
  • VCC Operation: Designed for 4.5V to 5.5V VCC operation.
  • Functionality: Temporary storage of data.
  • Data Storage: Capable of storing eight bits of data, with each bit being independently latched.
  • Inputs: latch-enable (LE) input and an output-enable (OE) input. When LE is high, the outputs follow the data (D) inputs. When LE is low, the outputs are latched to retain the data that was set up @ the D inputs.
  • Outputs: The 3-state outputs, controlled by the OE input, allow the outputs to assume a high-impedance off-state.
  • Package: 20-pin plastic DIP
  • Operating Temperature: 0°C to 70°C

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.5230
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Lowest to $39.1695
Samsung
Need more? Email Us
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess