EN
  • EN
  • DE

SN74ALS996-1DW

Part No SN74ALS996-1DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH EDGE TRIG OCT D 24-SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 5ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS9
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257346-SN74ALS996-1DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS996-1DW CAD Model

Description

SN74ALS996-1DW: An Advanced Integrated Circuit by Texas Instruments

The SN74ALS996-1DW is a high-performing integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This particular chip is a part of the Advanced Low-Power Schottky (ALS) series and is designed to meet the needs of complex digital systems. The SN74ALS996-1DW is known for its robustness and versatility, making it an ideal choice for a wide range of electronic applications.

This integrated circuit features a registered transceiver that is capable of bidirectional communication. It consists of a 9-bit wide bus interface, which is perfect for parallel data transfer and multiplexed systems. The SN74ALS996-1DW is designed to drive heavily loaded bus lines with a high fan-out capability, ensuring reliable performance in demanding environments.

The device operates on a 5V power supply, which is standard in TTL (Transistor-Transistor Logic) compatible systems, and it is characterized by its low power consumption. With its advanced ALS technology, the SN74ALS996-1DW offers a balanced trade-off between speed and power usage, which is critical for maintaining efficiency in modern electronic devices.

One of the key features of the SN74ALS996-1DW is its tri-state outputs, which allow the device to be disconnected from the bus during idle or when multiple devices are connected to the same bus. This prevents bus contention and ensures proper data flow without interference. The chip also includes input glitch filters to eliminate spurious pulses, enhancing the reliability of the data transmission.

The SN74ALS996-1DW comes in a 24-pin wide-body SOIC package, providing a compact footprint suitable for space-constrained applications. It is also characterized by its industrial-grade operating temperature range, which ensures stable operation under varying environmental conditions.

Whether used in data storage systems, communication interfaces, or complex microprocessor units, the SN74ALS996-1DW by Texas Instruments stands out for its performance, reliability, and integration ease. With its advanced features and proven technology, it continues to be a preferred choice for engineers and designers looking to build high-quality digital systems.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess