EN
  • EN
  • DE

SN74ALVC7804-25DLR

Part No SN74ALVC7804-25DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC MEMORY FIFO 512X18 56-SSOP  /  Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 9K (512 x 18)
Function Asynchronous
Data Rate 40MHz
Access Time 18ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258840-SN74ALVC7804-25DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7804-25DLR CAD Model

Description

Product Overview: SN74ALVC7804-25DLR

The SN74ALVC7804-25DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular device is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation. The SN74ALVC7804-25DLR is specifically designed for applications that require a 3.3V supply bus and is optimized for low-voltage operation, ranging from 2.3V to 3.6V.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVC)
  • Operating Voltage Range: 2.3V to 3.6V, optimized for 3.3V supply bus
  • Package: The device comes in a 56-pin SSOP (Shrink Small Outline Package) which is suitable for surface-mount technology (SMT)
  • Speed: Offers high-speed operation, making it suitable for high-performance applications
  • Power Consumption: Low static and dynamic power consumption, which is ideal for power-sensitive designs
  • I/O Compatibility: Inputs and outputs are compatible with 5V TTL (Transistor-Transistor Logic) levels
  • Functionality: Designed to be used in a wide range of digital applications, including computing, networking, and telecommunications

Applications

The SN74ALVC7804-25DLR is a versatile component that can be used in various digital systems. Its fast switching speeds and low power draw make it an excellent choice for:

  • High-speed data processing systems
  • Telecommunication infrastructure
  • Portable and battery-powered devices
  • Computing and networking equipment
  • Signal conditioning and data manipulation tasks

Quality and Reliability

As with all Texas Instruments products, the SN74ALVC7804-25DLR is built with a focus on quality and reliability. TI's rigorous testing and quality control processes ensure that each device meets the highest standards for performance and durability.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources. This support helps to streamline the design process and integrate the SN74ALVC7804-25DLR into a wide array of products and systems efficiently.

Whether you are designing a new system or upgrading an existing platform, the SN74ALVC7804-25DLR from Texas Instruments offers the performance, power efficiency, and reliability required for today's demanding digital applications.

You May Also Be Interested in

Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess