EN
  • EN
  • DE

SN74ALVCH162344DL

Part No SN74ALVCH162344DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC ADDRESS DRIVER 3.6V 56SSOP  /  Address Driver 4 Element 2:8 Bit per Element 3-State Output 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Logic Type Address Driver
Number of Elements 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVCH162344
Other Names -SN74ALVCH162344DLR,296-5181-5,-296-5181-5,-74ALVCH162344DLG4R,-296-5181-5,TEXTISSN74ALVCH162344DL,-74ALVCH162344DLG4,74ALVCH162344DLG4,2156-SN74ALVCH162344DL,296-5181-5R,74ALVCH162344DLG4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259813-SN74ALVCH162344DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162344DL CAD Model

Description

The SN74ALVCH162344DL from Texas Instruments is a high-performance, 16-bit universal bus driver designed with advanced technology for the most demanding applications. This integrated circuit is part of the ALVCH series, which is known for its low-voltage operation and high-speed interface technology.

Key Features:

  • Technology: Advanced Low-Voltage CMOS Technology
  • Voltage Range: Operates from 2.3 V to 3.6 V
  • Speed: High-speed propagation delays
  • Drive Capacity: ±24-mA Output Drive at 3.3 V
  • Bus Hold Data Inputs: Eliminates the need for external pullup/pulldown resistors
  • Power-Off Protection: Inputs and Outputs
  • Package: 48-Pin SSOP (DL) Package

The SN74ALVCH162344DL is equipped with 16-bit bus interface ports with 3-state outputs that can drive bus lines or buffer memory address registers. Its high drive capacity and fast propagation delays make it suitable for interfacing with high-speed microprocessors. The device can operate at a voltage range of 2.3 V to 3.6 V, which allows for integration into systems with lower power requirements.

One of the distinguishing features of the SN74ALVCH162344DL is its bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying board layout and reducing system cost. Additionally, the device provides power-off protection for its inputs and outputs, ensuring that these remain at a high impedance when the device is powered off. This protection feature helps prevent any damaging backflow current through the device into the rest of the system.

The compact 48-pin SSOP (DL) package makes it suitable for space-constrained applications while providing robust connectivity. The SN74ALVCH162344DL is an ideal choice for use in memory address driving, buffering, and other high-speed data path management applications where low operational power and high-speed data processing are required.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess