EN
  • EN
  • DE

SN74AUC2G53DCTR

Part No SN74AUC2G53DCTR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 15OHM SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 15Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm (Max)
Voltage - Supply, Single (V+) 0.8V ~ 2.7V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 2.2ns, 2.3ns
-3db Bandwidth 500MHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 3pF, 4.5pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number 74AUC2G53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370817-SN74AUC2G53DCTR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G53DCTR CAD Model

Description

Introducing the SN74AUC2G53DCTR from Texas Instruments

The SN74AUC2G53DCTR is a high-performance, dual 2-channel analog multiplexer and demultiplexer integrated circuit (IC) from Texas Instruments, designed for the most demanding applications where low-voltage operation and space-saving are crucial. This versatile component is part of Texas Instruments' advanced ultra-low-voltage CMOS (AUC) logic family, offering a blend of speed and power efficiency.

Key Features

  • Low-Voltage Operation: The SN74AUC2G53DCTR operates at a very low voltage range of 0.8V to 2.7V, making it ideal for portable and battery-powered devices where power conservation is essential.
  • High-Speed: With its fast switching characteristics, this IC is capable of handling high-frequency signals, ensuring minimal propagation delay and high data throughput.
  • Ultra-Small Package: Encased in an 8-pin SM8 (DCT) package, it provides a compact solution that is perfect for space-constrained applications.
  • Low Power Consumption: The device is designed for low power consumption, further extending battery life in portable applications.
  • Wide Operating Temperature Range: It is operational over a broad temperature range from -40°C to +85°C, suitable for industrial and automotive environments.

Applications

The SN74AUC2G53DCTR is incredibly versatile and can be used in a variety of applications, including:

  • Signal routing in audio and video equipment
  • Data multiplexing in telecommunication systems
  • Function switching in handheld devices
  • Control logic in medical instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AUC2G53DCTR is no exception. This IC is manufactured using the latest semiconductor processes under stringent quality control measures, ensuring high performance and dependability for critical applications.

Whether you are designing consumer electronics, medical devices, or industrial control systems, the SN74AUC2G53DCTR offers the functionality, reliability, and efficiency required for your sophisticated electronic circuits. Its small footprint, combined with its low-power operation and high-speed performance, makes it an excellent choice for designers looking to optimize their systems.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5914 $50.2690
210+ $0.4853 $101.9130
320+ $0.4701 $150.4320
440+ $0.4550 $200.2000
570+ $0.4398 $250.6860
765+ $0.3943 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,660 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess