EN
  • EN
  • DE

SN74CB3Q16245DL

Part No SN74CB3Q16245DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 48SSOP  /  Bus Switch 8 x 1:1 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Package Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74CB3Q16245
Other Names TEXTISSN74CB3Q16245DL,SN74CB3Q16245DLG4,2156-SN74CB3Q16245DL,SN74CB3Q16245DLG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256785-SN74CB3Q16245DL
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16245DL CAD Model

Description

Product Overview: SN74CB3Q16245DL

The SN74CB3Q16245DL is a high-performance integrated circuit from Texas Instruments, designed to provide a 16-bit bus exchange switch with 3-state outputs. This device is particularly suited for applications requiring the efficient exchange of data between two buses. The SN74CB3Q16245DL is part of Texas Instruments' range of bus switches and logic products, known for their reliability and versatility.

Key Features

  • 16-Bit Bus Switch: The SN74CB3Q16245DL offers a 16-bit bus switch, allowing for the transfer of data across a wide bus interface, making it ideal for complex data management tasks.
  • 3-State Outputs: With 3-state outputs, this device can easily be disconnected from the bus, preventing backflow of data and ensuring better control over the data exchange.
  • Low On-State Resistance: The switch features a low on-state resistance, which minimizes signal distortion and ensures high-quality data transmission.
  • 5-V Tolerant Inputs: Inputs are 5-V tolerant, allowing the device to interface with a broad range of logic levels, making it highly adaptable to various system designs.
  • Quick Switching: Fast switching speeds ensure that data exchange is both efficient and timely, which is crucial for high-speed data processing applications.

Applications

The SN74CB3Q16245DL is designed for use in a variety of applications across different industries. It is especially useful in:

  • Data communication systems
  • Servers and networking equipment
  • Signal gating
  • Bus isolation and exchange
  • High-performance computing

Technical Specifications

  • Logic Type: CMOS
  • Operating Voltage: 2.3 V to 3.6 V
  • Operating Temperature: -40°C to 85°C
  • Package: 48-Pin SSOP (DL)

The SN74CB3Q16245DL is available in a slim 48-pin SSOP (DL) package, which is ideal for space-constrained applications. With its robust design and advanced features, the SN74CB3Q16245DL from Texas Instruments is a reliable choice for designers looking to improve data bus functionality and performance.

You May Also Be Interested in

Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0307 $50.3070
25+ $4.1278 $103.1950
38+ $3.9988 $151.9544
52+ $3.8698 $201.2296
67+ $3.7408 $250.6336
90+ $3.3538 $301.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess