EN
  • EN
  • DE

SN74CB3Q3244DBQR

Part No SN74CB3Q3244DBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS 8BIT FET 20-QSOP / Bus Switch 2-Element CMOS 8-IN 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel package
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP/QSOP
Win Source Part Number 794972-SN74CB3Q3244DBQR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74CB3Q3244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3244DBQR CAD Model

Description

Product Overview: SN74CB3Q3244DBQR from Texas Instruments

The SN74CB3Q3244DBQR is a high-performance, 8-bit FET bus switch from Texas Instruments, designed with a low on-state resistance to facilitate the connection and isolation of busses in a digital system. This switch is a quintessential component for applications requiring efficient bus management, such as computing, networking, and telecommunication devices.

Key Features

  • Low On-State Resistance: The switch features a typical on-state resistance of only 5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, making it compatible with various logic levels and suitable for interfacing with both 3.3 V and 2.5 V devices.
  • Quick Switching: The device boasts a fast switching speed, ensuring minimal propagation delay and efficient data transfer between busses.
  • Bidirectional Data Flow: Bidirectional data flow allows the switch to be used in multiplexer/demultiplexer applications, adding to its versatility.
  • Low Power Consumption: Designed for low power consumption, it is ideal for battery-operated and power-sensitive systems.
  • 5-V Tolerant Inputs: The control inputs are 5-V tolerant, allowing them to interface with 5-V logic without damage, for increased compatibility with mixed-voltage systems.

Applications

  • Server and Networking Equipment
  • Data Communication Systems
  • Signal Gating
  • Bus Isolation
  • Peripheral Switching

Package and Quality

The SN74CB3Q3244DBQR comes in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments ensures high manufacturing standards, offering a product that meets rigorous quality and performance benchmarks. This makes the SN74CB3Q3244DBQR a reliable choice for designers and engineers looking for a high-quality bus switch solution.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess