EN
  • EN
  • DE

SN74CB3T16211DL

Part No SN74CB3T16211DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56SSOP / Bus Switch 12 x 1:1 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CB3T16211
Other Names SN74CB3T16211DLG4,2156-SN74CB3T16211DL,SN74CB3T16211DL,TEXTISSN74CB3T16211DL,296-33855-5,SN74CB3T16211DLG4
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256796-SN74CB3T16211DL
Ultra Librarian 3D Model Ultra Librarian SN74CB3T16211DL CAD Model

Description

Overview of SN74CB3T16211DL from Texas Instruments

The SN74CB3T16211DL is a high-performance integrated circuit produced by Texas Instruments, designed to provide efficient bus switching in a variety of digital applications. This device belongs to the TI's 74CB family, known for their low-voltage operation and bidirectional data flow control. The SN74CB3T16211DL is particularly well-suited for systems that require the distribution of high-speed signals with minimal propagation delay and low power consumption.

Key Features

  • Wide Bus Interface: This switch is capable of interfacing with a 24-bit bus, which makes it ideal for handling large volumes of data or for use in complex digital systems.
  • Low On-State Resistance: The device features a low on-state resistance, which helps to reduce power loss and improve overall efficiency when the switch is in the conducting state.
  • 5-V Tolerant Inputs: The inputs of the SN74CB3T16211DL are 5-V tolerant, ensuring compatibility with a variety of logic levels and reducing the need for level-shifting components.
  • Low Power Consumption: With its low power consumption design, this switch is suitable for power-sensitive applications, helping to extend battery life in portable devices.
  • Bidirectional Data Flow: The bidirectional data flow capability allows for flexible data communication in either direction through the switch, simplifying board layout and system design.

Applications

The SN74CB3T16211DL is commonly used in data communication systems, computer servers, networking equipment, and other digital applications where efficient data routing and signal integrity are critical. Its ability to switch quickly between high-speed data paths makes it an excellent choice for multiplexing and demultiplexing applications, as well as for use in crossbar switches and data buses.

Package and Quality

This product comes in a DL package, which is a 56-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint while still allowing for adequate routing and heat dissipation. Texas Instruments is known for its commitment to quality, and the SN74CB3T16211DL is no exception, meeting stringent industry standards for performance and reliability.

For engineers and designers looking for a robust and versatile bus switch, the SN74CB3T16211DL from Texas Instruments stands out as a smart choice, offering a blend of high-speed operation, signal integrity, and low power dissipation.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5012 $55.0120
23+ $4.5139 $103.8197
35+ $4.3728 $153.0480
48+ $4.2317 $203.1216
62+ $4.0907 $253.6234
82+ $3.6675 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,499 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess