EN
  • EN
  • DE

SN74CBT3244RGYR

Part No SN74CBT3244RGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 20VQFN / Bus Switch 4 x 1:1 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number 74CBT3244
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74CBT3244RGYRG4,296-13922-1,296-13922-2,-SN74CBT3244RGYR-NDR,-296-13922-1,TEXTISSN74CBT3244RGYR,SN74CBT3244RGYRG4-ND,296-13922-1-NDR,-SN74CBT3244RGYRG4-NDR,2156-SN74CBT3244RGYR,-SN74CBT3244RGYRG4,-296-13922-1-NDR,296-13922-6-NDR,-296-13922-1-ND,296-13922-2-NDR,296-13922-6
Standard Package 3,000
Win Source Part Number 1094923-SN74CBT3244RGYR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244RGYR CAD Model

Description

SN74CBT3244RGYR: 8-Bit FET Bus Switch from Texas Instruments

The SN74CBT3244RGYR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the CBT (Controlled Baseline Technology) family, which is known for its robustness and reliability in a wide range of applications. The SN74CBT3244RGYR offers an 8-bit FET bus switch with a low on-state resistance, making it an excellent choice for bus isolation and switching applications.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, ensuring minimal signal distortion and power loss during operation.
  • High-Speed Data Flow: With a 5-V switching capability, it allows for high-speed data flow through the bus switch, suitable for modern digital applications.
  • Bi-Directional Switching: The SN74CBT3244RGYR can switch signals in both directions, from A to B or B to A, providing flexibility in data routing.
  • Low Power Consumption: This component is designed to consume minimal power, making it ideal for energy-sensitive systems.
  • OCT (Off-State Capacitance) Control: The device includes OCT which minimizes bus capacitance, reducing signal loading and improving performance.

Applications

The SN74CBT3244RGYR is suitable for a broad range of applications that require efficient bus management and signal isolation. These include:

  • Data communication systems
  • Networking equipment
  • Servers and computer peripherals
  • Signal gating
  • Hot-swapping and hot-docking operations

Package and Quality

TI's SN74CBT3244RGYR comes in a compact VQFN (Very Thin Quad Flat Non-Leaded) package, which is ideal for space-constrained applications. The product adheres to the strict quality standards set by Texas Instruments, ensuring reliability and performance consistency. This device is also RoHS compliant, meeting environmental standards for hazardous substances.

Overall, the SN74CBT3244RGYR from Texas Instruments is a versatile and efficient solution for designers looking to optimize their bus switching operations with a reliable and high-quality component.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess