The TC7MZ245FK(EL) is an octal bus transceiver from Toshiba Semiconductor and Storage, designed for high-speed, low-voltage applications. This device is engineered for bidirectional data transfer between buses operating at 1.8V. Its combination of speed, low power consumption, and compact size makes it ideal for portable electronics, memory interfaces, and various digital communication systems.
Applications:
- Portable Electronics
- Memory Interfaces
- Data Communication Systems
- Level Translation in Mixed-Voltage Systems (with additional components)
- Bus Isolation
Features:
- Low Voltage Operation: Optimized for 1.8V power supply.
- High-Speed Performance: Offers minimal propagation delay for fast data transfer.
- Bidirectional Data Transfer: Enables data flow in both directions without external direction control.
- Low Power Consumption: Conserves energy in battery-powered devices.
- Output Enable (OE): Provides control over the output state.
- Small Package: Compact footprint for space-constrained applications.
Benefits:
- Improved System Speed: Low propagation delay ensures fast data processing.
- Extended Battery Life: Low power consumption maximizes battery runtime.
- Simplified System Design: Bidirectional capability reduces design complexity.
- Versatile Control: Output enable function allows for flexible system configuration.
- Space Efficiency: Small package minimizes board space requirements.
Additional Details:
The TC7MZ245FK(EL) integrates an output enable (OE) input to allow the outputs to be placed in a high-impedance state, which is helpful in isolating the transceiver from the bus during certain operations. The device is fabricated using advanced CMOS technology, which provides high performance and reliability. The '(EL)' suffix likely refers to specific packaging or environmental compliance features.
Specific technical details include propagation delays typically in the nanosecond range, facilitating rapid data transfer. The device comes in a VSSOP20 or similar compact package. The inputs are designed to interface seamlessly with other logic families. ESD protection is included to protect the device from electrostatic discharge damage. Furthermore, the device operates over a wide temperature range, making it suitable for various environments.