Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -128 mA
Independent Circuits 1
Lead Free Contains Lead
Low Level Output Current 128 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Input Voltage 2 V
Nominal Supply Current 50 µA
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Output Current 64 mA
Packaging Rail/Tube
Propagation Delay 250 ps
Quiescent Current 50 µA
Radiation Hardening No
Resistance 7 Ω
RoHS Compliant
Supply Type Single
Turn-On Delay Time 9.1 ns
Weight 76.997305 mg
Win Source Part Number 1094925-SN74CBT3345PWG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74CBT3345PWG4 CAD Model

Description

SN74CBT3345PWG4 - Texas Instruments Octal FET Bus Switch

The SN74CBT3345PWG4 from Texas Instruments is a high-performance CMOS Octal Bus Switch designed to provide efficient, low-power bus switching with minimal propagation delay. The device is part of the CBT (Controlled Bidirectional Transceiver) family, which is known for its versatility and reliability in a wide range of applications.

Key Features:

  • Low Power Consumption: The device operates with very low quiescent power, which makes it suitable for power-sensitive applications.
  • High-Speed Switching: The SN74CBT3345PWG4 offers a 5-ohm bidirectional switch connection between two ports with minimal propagation delay, ensuring high-speed data transfer.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, which allows for flexible integration into various system voltages.
  • Octal Bidirectional Transceiver: With its 8-bit bidirectional data paths, it can effectively manage data flow in both directions, making it ideal for bus-oriented transmission.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on its data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying board design.
  • Latch-Up Performance: The SN74CBT3345PWG4 provides latch-up performance that exceeds 250 mA per JESD 17, ensuring stable operation under transient conditions.

Applications:

This versatile switch is ideal for a variety of applications, including:

  • Memory Interfacing
  • Signal Gating
  • Data Switching and Routing
  • Bus Isolation
  • Peripheral Sharing

Package and Quality:

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, offering a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, with the SN74CBT3345PWG4 being RoHS compliant and lead-free, reflecting the company's commitment to environmental sustainability.

Conclusion:

Overall, the SN74CBT3345PWG4 is a robust and reliable solution for designers looking to implement efficient bus switching with high-speed performance and low power consumption. Its wide operating voltage range and bidirectional data transfer capability make it a versatile choice for a broad array of electronic systems.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
ECAD model for SG103BAUL/60-30MA
NTE
Capacitor High Temperature Snap in Aluminum Electrolytic 6800UF 50V 20% 105 Degree C
Need more? Email Us
ECAD model for SIT6800M50
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
ECAD model for SY3420-6GZ-C4
STMicroelectronics
Modem Chip Chipset 24Mbps 100-Pin TQFP
Lowest to €1.5573
ECAD model for ST20184
ON Semiconductor
Lowest to €0.5921
ECAD model for SHBC856BDW1T1G
Omega Engineering
Silicon Heaters | Flexible Heating Elements in Rubber And Fiberglass
Need more? Email Us
ECAD model for SRFGA-204/5
SiTIME
Mems Osc Programmable
Need more? Email Us
ECAD model for SIT8009AIN71-28N
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for S29GL512S12DHE012
Texas Instruments
The SN74AHC14Q contains six independent inverters. This device performs the Boolean function Y = A\. Each circuit...
Need more? Email Us
ECAD model for SN74AHC14Q-Q1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ €0.5410 €51.3994
230+ €0.4441 €102.1340
355+ €0.4301 €152.6770
490+ €0.4163 €203.9738
635+ €0.4024 €255.5107
850+ €0.3608 €306.6699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,100 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention