EN
  • EN
  • DE

PCA9512D

Part No PCA9512D
Manufacturer NXP / Nexperia
Description Level shifting hot swappable I2C and SMBus buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1235901-PCA9512D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9512D CAD Model

Description

NXP PCA9512D Hot Swappable I²C-Bus and SMBus Buffer

The NXP PCA9512D is an innovative, hot swappable I²C-bus and SMBus buffer that allows I/O card insertion into a live backplane without corrupting the data and clock buses. This device is particularly designed for applications where the I²C-bus and SMBus need to be hot swap capable, providing a robust and efficient solution for systems that require serviceability and maintenance without the need to power down or reset the entire system.

Constructed with a unique design, the PCA9512D features an active HIGH enable input that facilitates the buffered bus to become active. It also includes a rise time accelerator to drive the SCL and SDA lines, ensuring fast rise times in heavily capacitive systems. This is especially useful in environments where multiple devices are connected to the bus, as it helps maintain the integrity and speed of the communication.

One of the key advantages of the PCA9512D is its ability to isolate the input SDA and SCL lines from the output, which prevents the backplane from being affected when cards are inserted or removed. This isolation is achieved through the use of a pair of quasi-bidirectional I/Os that maintain the logic levels on the bus when the device is not powered up, thus avoiding the need for additional pull-up resistors.

The PCA9512D operates over a wide supply voltage range from 2.3V to 5.5V, making it suitable for a variety of I²C-bus and SMBus applications. It is also compatible with SMBus standards, ensuring it can be used in systems that implement SMBus protocols.

Offered in a small outline package, the PCA9512D is space-efficient and suitable for high-density applications. Its low standby current makes it an energy-efficient choice for modern electronic systems. Whether it's for servers, telecommunications, or modular electronics, the NXP PCA9512D is a reliable and practical solution for hot swappable I²C-bus and SMBus buffering needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess