EN
  • EN
  • DE

LT1072IT#PBF

Part No LT1072IT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 65V (Switch)
Output Current 1.25A (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1057726-LT1072IT#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1072IT#PBF CAD Model

Description

LT1072IT#PBF - High Efficiency Switching Regulator from Linear Technology

The LT1072IT#PBF is a versatile and robust high efficiency switching regulator manufactured by Linear Technology, designed to offer reliable performance in a wide range of power supply applications. This component is part of the LT1072 series, which is known for its high quality and efficiency in converting input voltage to a regulated output voltage.

Key Features:

  • High Efficiency: Capable of delivering efficiencies up to 90%, the LT1072IT#PBF ensures minimal power loss during voltage conversion, making it an ideal choice for energy-sensitive applications.
  • Versatile Voltage Range: With an input voltage range of 3V to 60V, this regulator can accommodate a broad spectrum of power sources, from low-voltage batteries to higher-voltage lines.
  • Adjustable Output: The output voltage is adjustable from 2.5V to 50V, providing flexibility for various circuit requirements.
  • High Output Current: It can deliver a high output current, suitable for applications requiring a substantial power draw.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing its reliability and lifespan.
  • Low Shutdown Current: The shutdown feature reduces the current draw to only 50µA, contributing to energy conservation in battery-powered devices.

Applications:

The LT1072IT#PBF is adept for a myriad of applications that demand efficient power management. It is commonly used in:

  • Portable electronics
  • Automotive power systems
  • Industrial power supplies
  • Battery-operated devices
  • Telecommunications equipment

Quality and Reliability:

Linear Technology ensures that the LT1072IT#PBF meets stringent quality standards. The device is packaged in a TO-220, which provides excellent power dissipation and space efficiency on a printed circuit board. The part number ending with 'PBF' indicates that the product is lead-free and RoHS compliant, adhering to environmental regulations.

In summary, the LT1072IT#PBF by Linear Technology is a high-performance switching regulator that offers a combination of efficiency, versatility, and reliability, making it a top choice for engineers and designers looking to optimize their power supply solutions.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess