EN
  • EN
  • DE

CD4502B

Part No CD4502B
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS Strobed Hex Inverter/Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159808-CD4502B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4502B CAD Model

Description

The CD4502B from Texas Instruments is a versatile and high-performance CMOS Hex Buffer/Converter that is designed for use in a wide array of digital applications. Manufactured with precision, this integrated circuit offers excellent noise immunity, low power consumption, and a broad voltage operating range, making it a suitable choice for both industrial and consumer electronics.

Key Features

  • Hex Buffer/Converter: The CD4502B consists of six independent buffer/converter circuits that can be utilized in a variety of configurations such as buffer, line driver, or logic level converter.
  • Logic Level Conversion: It is capable of converting any standard logic level to any other standard logic level, accommodating a variety of mixed logic applications.
  • Wide Operating Voltage: The device operates over a wide voltage range from 3V to 18V, providing design flexibility for interfacing with different logic levels.
  • Low Power Operation: As part of the CMOS technology, the CD4502B boasts low power dissipation yet high noise immunity, ideal for battery-operated devices.
  • High Output Drive: With its ability to source or sink up to 6.8mA, the CD4502B can drive heavier loads than typical CMOS outputs.

Applications

The CD4502B is well-suited for a variety of applications including:

  • Logic level conversion for data acquisition systems
  • Buffer for driving TTL or CMOS loads
  • Input/Output port for microprocessors and microcontrollers
  • Memory address drivers
  • Bus-oriented systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CD4502B is no exception. It is fabricated with high-grade materials and subjected to rigorous testing to ensure performance under extreme conditions. Whether you're designing a simple prototype or a complex system, the CD4502B is a reliable choice that meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6774 $50.8050
180+ $0.5559 $100.0620
280+ $0.5385 $150.7800
385+ $0.5211 $200.6235
500+ $0.5038 $251.9000
665+ $0.4516 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess