STMicroelectronics LM317LD-TR Adjustable Voltage Regulator
The LM317LD-TR from STMicroelectronics is a versatile and reliable adjustable voltage regulator, designed to offer a convenient solution for custom voltage regulation in a wide array of electronic applications. This regulator is capable of providing an adjustable output voltage that can be set from 1.25V to 37V with the use of two external resistors. It is particularly well-suited for applications that require a stable and adjustable power supply.
The LM317LD-TR comes in a compact surface-mount package, specifically the SO-8 package, which allows for efficient space utilization in circuit designs. The device features an impressive output current capability of up to 100mA, making it a good choice for low-power applications. The regulator operates with an input voltage range from 3V to 40V, providing the flexibility needed to work with various input sources.
One of the key attributes of the LM317LD-TR is its built-in thermal overload protection, which safeguards the device and the application from damage due to excessive heat. Furthermore, it also features short-circuit protection, adding an extra layer of security to the device's operation. These protection features ensure long-term reliability and stability of the voltage regulator under various conditions.
The LM317LD-TR is also characterized by its low quiescent current, which contributes to its efficiency and makes it an ideal choice for battery-powered devices. The device's ability to maintain regulation with very low dropout voltage enhances its performance in applications where the input voltage is close to the output voltage.
Overall, the LM317LD-TR adjustable voltage regulator from STMicroelectronics is a practical and reliable component for designers looking to implement a custom voltage supply. Its thermal and short-circuit protection features, along with its compact form factor and low quiescent current, make it a valuable addition to a variety of electronic projects, from hobbyist to professional levels.