EN
  • EN
  • DE

SN74CBT3384CPW

Part No SN74CBT3384CPW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24TSSOP  /  Bus Switch 5 x 1:1 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74CBT3384
Other Names TEXTISSN74CBT3384CPW,SN74CBT3384CPWE4,2156-SN74CBT3384CPW,SN74CBT3384CPWE4,SN74CBT3384CPWG4,SN74CBT3384CPWG4
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256722-SN74CBT3384CPW
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384CPW CAD Model

Description

The SN74CBT3384CPW is a high-performance integrated circuit from Texas Instruments, designed to offer a seamless solution for applications requiring efficient and reliable data switching. This chip belongs to the CBT (Crossbar Switch Technology) family, which is known for its low-voltage operation and bidirectional data flow capabilities.

Key Features:

  • 10-Bit Bus Switch: The SN74CBT3384CPW features a 10-bit FET switch which facilitates the connection or disconnection of two ports without latching or delay.
  • Low Power Consumption: Operating with a 5-V V<sub>CC, the device is optimized for low power consumption, making it an excellent choice for power-sensitive applications.
  • 5-Ω Switch Connection: The low ON-state resistance of the switch ensures minimal signal distortion and provides a high-quality pathway for data signals.
  • Bidirectional Data Flow: Data can flow in both directions through the switch, providing flexibility for various data bus configurations.
  • Quick Switching: The SN74CBT3384CPW boasts a fast switch time, which is crucial for high-speed data transmission and reduces the propagation delay.

Applications:

The versatility of the SN74CBT3384CPW makes it suitable for a wide range of applications, including:

  • Memory Interfacing
  • Signal Gating
  • Data Acquisition Systems
  • Communication Systems
  • Networking Equipment
  • Server and Storage Infrastructure

Package and Quality:

The device is available in a TSSOP (Thin Shrink Small Outline Package) with a 24-pin configuration, ensuring a compact footprint for space-constrained applications. Texas Instruments is renowned for its commitment to quality, and the SN74CBT3384CPW is no exception, meeting stringent industry standards for performance and reliability.

For engineers and designers looking for a reliable bus switch to enhance their data management systems, the SN74CBT3384CPW from Texas Instruments stands out as a robust and efficient choice. Its combination of fast switching, low power consumption, and bidirectional data flow makes it a valuable component in modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess