EN
  • EN
  • DE

SN74HCT138PWR

Part No SN74HCT138PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1254744-SN74HCT138PWR
Manufacturer Homepage www.ti.com
Family Name SN74HCT138
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HCT138PWR CAD Model

Description

Introducing the SN74HCT138PWR from Texas Instruments

The SN74HCT138PWR is a high-performance integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This device is part of the 'HCT' family and is a 3-to-8 line decoder/demultiplexer that combines the low-power and high-speed characteristics of CMOS with the density advantages of Schottky TTL. It is a crucial component for various digital systems where efficient data distribution and management are necessary.

Encased in a compact TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN74HCT138PWR is designed for surface-mount technology, making it an excellent choice for space-constrained applications. This package type ensures a minimal footprint on the PCB (Printed Circuit Board) while providing robust performance.

The device operates with a wide range of supply voltages from 4.5V to 5.5V, which allows for compatibility with most TTL power levels. This flexibility makes it suitable for interfacing with both high-speed CMOS and standard TTL logic levels. Additionally, the SN74HCT138PWR features a typical propagation delay time of only 13 ns, ensuring rapid and reliable decoding or demultiplexing of signals.

With its three binary select inputs (A, B, and C), the SN74HCT138PWR can decode an active LOW input into one of the eight mutually exclusive outputs. This feature is particularly useful in applications that require the selection or activation of one line out of many, such as selecting memory blocks, I/O ports, or enabling various peripheral devices.

The device also includes an active LOW enable input (G1) and two active HIGH enable inputs (G2A and G2B) to simplify the use of multiple SN74HCT138PWR devices in expanded decoding or demultiplexing applications without needing additional gating hardware.

Designed with the commitment to quality that Texas Instruments is known for, the SN74HCT138PWR ensures low quiescent power consumption and high noise immunity. It is an ideal choice for designers looking for a reliable and efficient solution for their digital logic needs, whether in consumer electronics, automotive systems, or industrial controls.

Choose the SN74HCT138PWR for your next project to leverage Texas Instruments' technology for high-speed, low-power, and precise digital decoding and demultiplexing operations.

You May Also Be Interested in

Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4055 $50.6875
305+ $0.3327 $101.4735
470+ $0.3223 $151.4810
645+ $0.3119 $201.1755
830+ $0.3015 $250.2450
1,110+ $0.2703 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess