EN
  • EN
  • DE

SN74CBTLV16210G

Part No SN74CBTLV16210G
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Base Product Number 74CBTLV16210
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350764-SN74CBTLV16210G
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV16210G CAD Model

Description

The SN74CBTLV16210G is a high-performance integrated circuit produced by Texas Instruments, designed to provide efficient, low on-state resistance switching for bus exchange or switching applications. This 24-bit FET bus switch is part of the CBTLV (Controlled Baseline Voltage) series, which is optimized for low-voltage operation and is particularly suitable for implementing bus switches in systems that require minimal propagation delay and reduced I/O capacitance.

Key Features:

  • Low-Voltage Operation: The switch is specifically designed to operate at a supply voltage of 2.3V to 3.6V, making it ideal for interfacing with modern low-voltage logic circuits.
  • High-Speed Switching: With its quick switch times, the SN74CBTLV16210G ensures that data can flow through the bus with minimal delay, which is crucial for high-speed data processing and communication systems.
  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, which reduces power consumption and improves signal integrity by minimizing voltage drop across the switch.
  • 24-Bit Bus Interface: The wide bus interface allows for simultaneous switching of 24 lines, making it highly efficient for data bus management in complex systems.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing design flexibility and protection against higher voltage levels.

Applications:

The SN74CBTLV16210G is versatile and can be used in various applications, including:

  • Bus isolation and switching in servers and routers
  • Memory switching and interconnection in computing systems
  • Signal gating and multiplexing in communication equipment
  • Data path management in high-speed data acquisition and processing systems

Package and Quality:

Encased in a 48-pin TSSOP (Thin Shrink Small Outline Package), the SN74CBTLV16210G is designed for surface mount technology, facilitating compact and reliable integration into PCB designs. Texas Instruments ensures high-quality standards for their products, and this bus switch is no exception, providing robust performance for industrial and commercial applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8508 $51.0480
145+ $0.6981 $101.2245
225+ $0.6763 $152.1675
310+ $0.6545 $202.8950
400+ $0.6327 $253.0800
530+ $0.5672 $300.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess