EN
  • EN
  • DE

SN74CBTLV3253DRG4

Part No SN74CBTLV3253DRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE DUAL 1-OF-4 FET MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254336-SN74CBTLV3253DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3253DRG4 CAD Model

Description

The SN74CBTLV3253DRG4 is a high-performance, dual 1-of-4 multiplexer/demultiplexer designed by Texas Instruments. This integrated circuit (IC) is a part of the low-voltage BiCMOS technology and is specifically crafted to deliver signal switching with high bandwidth and low on-state resistance. The SN74CBTLV3253DRG4 is ideal for various applications, including telecommunications, computing, and networking, where efficient data routing is essential.

Key Features

  • Low Voltage Operation: It operates at a voltage range of 2.3 V to 3.6 V, making it suitable for portable and low-power applications.
  • High Bandwidth: The device offers a high bandwidth (>200 MHz), ensuring rapid signal transmission without significant delays.
  • Low On-State Resistance: The on-state resistance is typically around 5 ohms, which minimizes signal distortion and allows for more efficient signal routing.
  • Bi-Directional Switching: The SN74CBTLV3253DRG4 can be used as a multiplexer or a demultiplexer, providing versatility in signal direction control.
  • Multiple Configuration Options: With dual 1-of-4 channel configuration, it offers flexibility in managing multiple data lines.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry to safeguard against damage from static electricity.

Applications

  • Signal Routing in Telecommunications
  • Data Switching in Computing Platforms
  • Networking Equipment
  • Peripheral Connectivity
  • Audio and Video Switching Systems

Package and Quality

The SN74CBTLV3253DRG4 comes in a small-outline integrated circuit (SOIC) package, which is conducive for space-constrained applications. It is designed to meet or exceed the stringent quality standards set by Texas Instruments, ensuring reliability and performance in critical systems.

Environmental and Regulatory Compliance

This product is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating a commitment to environmental responsibility by limiting the use of certain hazardous materials in its construction.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess