EN
  • EN
  • DE

SN74CBTLV3861NSR

Part No SN74CBTLV3861NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC FET BUS SWITCH LV 10BIT 24SO / Bus Switch 10 x 1:1 24-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74CBTLV3861
Other Names 296-13182-1,-74CBTLV3861NSRG4R,-SN74CBTLV3861NSRR,296-SN74CBTLV3861NSRDKR,-296-13182-1,-SN74CBTLV3861NSRE4R,SN74CBTLV3861NSRE4,-296-13182-1,296-13182-2R,-74CBTLV3861NSRG4,296-13182-1R,296-SN74CBTLV3861NSRCT,296-SN74CBTLV3861NSRCT,296-13182-6,296-13182-2,-SN74CBTLV3861NSRE4,74CBTLV3861NSRG4,296-SN74CBTLV3861NSRDKR,296-SN74CBTLV3861NSRTR,TEXTISSN74CBTLV3861NSR,296-SN74CBTLV3861NSRTR,296-13182-6R,74CBTLV3861NSRG4,-296-13182-1R,SN74CBTLV3861NSRE4,2156-SN74CBTLV3861NSR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256668-SN74CBTLV3861NSR
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3861NSR CAD Model

Description

The SN74CBTLV3861NSR is a high-performance integrated circuit from Texas Instruments, designed to facilitate efficient and reliable signal switching in a variety of electronic applications. This 10-bit FET bus switch features low-voltage operation and is part of the CBTLV (Controlled Baseline Voltage) family, which is renowned for its low-power consumption and high-speed interfacing capabilities.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, making it suitable for interfacing with modern low-voltage digital ICs.
  • High Bandwidth: With a bandwidth of up to 240 MHz, the SN74CBTLV3861NSR can handle high-speed data transmission with ease, providing a seamless flow of information across circuits.
  • Low On-State Resistance: The switch's low on-state resistance (ron) minimizes signal distortion and voltage drop, ensuring signal integrity is maintained.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs can tolerate up to 5V, even when the device is powered off, providing flexibility in mixed-voltage systems.
  • Low Power Consumption: The device features a power-down mode that significantly reduces power consumption when not in active use, making it ideal for power-sensitive applications.
  • Quick Switching: Fast switch times allow for rapid signal routing, which is critical in high-speed data paths and clock distribution networks.

Applications

The SN74CBTLV3861NSR is versatile and can be used in numerous applications, including:

  • Server and Networking Equipment
  • Data Communication Systems
  • Signal Gating and Multiplexing
  • Memory Interfacing
  • Peripheral Connectivity

Package and Quality

This device comes in a compact NSOIC (Shrink Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The SN74CBTLV3861NSR is also supported by Texas Instruments' commitment to quality and reliability, ensuring that it meets the stringent requirements of commercial and industrial electronic systems.

With its combination of performance, power efficiency, and versatility, the SN74CBTLV3861NSR from Texas Instruments is an excellent choice for designers looking to implement robust signal switching solutions in their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess