EN
  • EN
  • DE

SN74F541DW

Part No SN74F541DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74F
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74F541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74F541DW,SN74F541DWG4-ND,SN74F541DWG4,SN74F541DWE4,296-3593-5-ND,296-3593-5,296-SN74F541DW,2156-SN74F541DW,SN74F541DWE4-ND,-SN74F541DW-NDR
Standard Package 25
Win Source Part Number 974941-SN74F541DW
Ultra Librarian 3D Model Ultra Librarian SN74F541DW CAD Model

Description

Product Overview: SN74F541DW by Texas Instruments

The SN74F541DW is a high-quality integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This robust octal buffer and line driver is specifically created to provide high-speed, non-inverting buffer/driver capabilities for driving bus lines or buffer memory address registers. The SN74F541DW is part of the 'F' family, which is known for its fast series of logic gates and buffers.

Constructed with an advanced BiCMOS technology, the SN74F541DW offers optimal performance in terms of speed and power consumption. It operates at a voltage range of 4.5V to 5.5V, which makes it compatible with TTL logic levels. This feature ensures that the device can be integrated into existing systems without the need for additional voltage level translation circuits.

The SN74F541DW comes in a wide-body SOIC (Small Outline Integrated Circuit) package, with the 'DW' suffix indicating the 20-pin configuration. This package is surface-mountable, making it suitable for use in modern, compact PCB layouts. Its 20-pin configuration includes eight input and output channels, which are designed with 3-state outputs. The 3-state outputs allow for connection to a bus-structured system without the need for additional interface components, providing a simplified and efficient design solution.

Furthermore, the SN74F541DW features inputs and outputs on opposite sides of the package to facilitate easier routing. This design is particularly beneficial in applications where space is at a premium and signal integrity is crucial. The device also includes output enable (OE) inputs that control whether the outputs are in a high-impedance state or are actively driving the bus.

Applications for the SN74F541DW are diverse and include bus drivers, memory drivers, buffer memory address registers, and other situations where high-speed non-inverting buffering is required. The reliability and performance of the SN74F541DW make it a preferred choice for engineers and designers looking to create efficient and high-speed digital systems.

With its combination of speed, power efficiency, and ease of integration, the SN74F541DW from Texas Instruments represents a practical solution for a variety of digital logic applications that require high-quality octal buffers and line drivers.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9335 $51.3425
135+ $0.7660 $103.4100
205+ $0.7421 $152.1305
280+ $0.7181 $201.0680
365+ $0.6942 $253.3830
485+ $0.6224 $301.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess