EN
  • EN
  • DE

SN74HC4060NSRE4

Part No SN74HC4060NSRE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER/OSC ASYNC BIN 16SO  /  Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Timing Asynchronous
Count Rate 33 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC4060
Other Names 2156-SN74HC4060NSRE4,TEXTISSN74HC4060NSRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258987-SN74HC4060NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC4060NSRE4 CAD Model

Description

The SN74HC4060NSRE4 is a high-performance, integrated circuit manufactured by Texas Instruments, renowned for its precision and durability in a wide range of electronic applications. This IC is part of the 74HC series, which is known for its high-speed CMOS logic family characteristics. The device features a 14-stage binary counter along with an oscillator that provides both time-base generation and a counter for time-related operations.

Key Features

  • 14-Stage Binary Counter: The SN74HC4060NSRE4 provides a 14-bit binary counting capability, allowing for long count cycles in timing and control applications.
  • On-Board Oscillator: A built-in oscillator simplifies design by eliminating the need for external timing components, with the frequency and duty cycle easily set by external resistors and capacitors.
  • Wide Operating Voltage: The device operates over a broad voltage range from 2V to 6V, making it versatile for various digital environments and compatible with TTL levels.
  • High-Current Outputs: Capable of driving up to 10 LSTTL loads, the outputs can source or sink 4 mA at 5V, providing sufficient current for most low-power applications.
  • Low Power Consumption: Characteristic of the CMOS technology, the IC has a low power draw, making it suitable for battery-operated devices.

Applications

The SN74HC4060NSRE4 is a versatile component that can be used in a variety of electronic circuits. Its applications include:

  • Time-delay circuits
  • Counter operations in microprocessor systems
  • Frequency dividers
  • Alarm systems
  • Sequential timers

Package and Quality

This IC comes in an SOP (Small Outline Package) NSR type, which is suitable for surface-mount technology, allowing for efficient use of PCB space. The SN74HC4060NSRE4 is designed to meet the rigorous standards of Texas Instruments, ensuring high reliability and performance for critical applications. Moreover, it is RoHS compliant, adhering to environmental standards regarding hazardous substances.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess