EN
  • EN
  • DE

SN74HC4851N

Part No SN74HC4851N
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name 74HC4851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-15741-5, SN74HC4851NE4-ND, SN74HC4851NG4, -SN74HC4851NE4, SN74HC4851NE4, -296-15741-5, SN74HC4851NG4-ND, -296-15741-5-ND, -SN74HC4851NE4-NDR, -SN74HC4851N-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896609-SN74HC4851N
Ultra Librarian 3D Model Ultra Librarian SN74HC4851N CAD Model

Description

SN74HC4851N Analog Multiplexer/Demultiplexer by Texas Instruments

The SN74HC4851N is a versatile single-ended analog multiplexer/demultiplexer from the trusted semiconductor manufacturer, Texas Instruments. This integrated circuit (IC) is designed to handle eight channels, providing the flexibility to route analog signals to a single output or vice versa. The device is a part of the high-speed CMOS family, known for its robust performance and compatibility with a wide range of digital systems.

With a typical on-state resistance of 70 ohms and a wide analog input voltage range, the SN74HC4851N can seamlessly integrate into various applications, from data acquisition systems to signal routing in audio and video equipment. The low power consumption and high noise immunity inherent to CMOS technology make this multiplexer/demultiplexer an energy-efficient and reliable choice for designers.

The SN74HC4851N features a simple control interface that includes three binary control inputs (A, B, and C) and an inhibit input, which, when active, disconnects all channels. This allows for easy control using digital signals, making the device suitable for interfacing with microcontrollers or other digital logic components. Additionally, the IC supports bidirectional operation and can pass signals from high to low as well as low to high, offering maximum design flexibility.

Encapsulated in a 16-pin plastic DIP (Dual In-line Package), the SN74HC4851N is designed for through-hole mounting, which simplifies the prototyping and manufacturing processes. The IC can operate over a broad temperature range from -40°C to 85°C, ensuring reliable performance in various environments.

Key features of the SN74HC4851N include:

  • Eight-channel configuration
  • Wide analog input voltage range
  • Low on-state resistance
  • Low power consumption
  • High noise immunity of CMOS technology
  • Simple digital control interface
  • Bidirectional signal transmission
  • Durable 16-pin DIP package
  • Wide operating temperature range

Whether you're designing a complex data acquisition system or a simple analog signal routing application, the SN74HC4851N from Texas Instruments provides the functionality, reliability, and ease of use required for a successful implementation.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3808 $51.4080
320+ $0.3125 $100.0000
500+ $0.3027 $151.3500
685+ $0.2930 $200.7050
885+ $0.2832 $250.6320
1,185+ $0.2539 $300.8715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess