EN
  • EN
  • DE

SN74LH245APWR

Part No SN74LH245APWR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970822-SN74LH245APWR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LH245APWR CAD Model

Description

Product Overview: SN74LH245APWR from Texas Instruments

The SN74LH245APWR is a state-of-the-art octal bus transceiver from Texas Instruments designed with high-performance silicon-gate CMOS technology. This integrated circuit is part of the SNx4LH245A family and is intended for bidirectional communication between data buses. The device allows for data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input.

The SN74LH245APWR features an active-low output enable (OE) input, which, when high, disables both A and B ports by placing them in a high-impedance state. This functionality is critical for preventing data contention on the bus lines. The device operates over a broad voltage range of 4.5V to 5.5V, making it suitable for interfacing with standard 5V TTL logic as well as with other voltage levels within its operating range.

The SN74LH245APWR is provided in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, offering a space-saving footprint for designs where board space is at a premium. It is characterized for operation from 0°C to 70°C, making it suitable for commercial applications. The device's inputs are designed to be tolerant to 5.5V, allowing down-voltage interfacing with higher voltage logic levels without the need for external components.

Texas Instruments' SN74LH245APWR is ideal for a wide range of applications, including personal computers, servers, networking equipment, and industrial control systems. Its robust design ensures high-speed, reliable data transfer with the added benefit of low power consumption due to its CMOS technology. The product's performance and versatility make it a go-to choice for engineers and designers looking to build or upgrade their digital systems.

In summary, the SN74LH245APWR bus transceiver combines high-speed, bidirectional data transfer capabilities with low power consumption, and a compact form factor. It is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess