EN
  • EN
  • DE

SN74LS22P

Part No SN74LS22P
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040494-SN74LS22P
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS22P CAD Model

Description

The SN74LS22P, from Texas Instruments, is a high-performance, dual 4-input NAND gate integrated circuit that combines the functionality of multiple NAND gates into a single package. This device is a part of the 74LS series, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

Manufactured with precision, the SN74LS22P is designed to operate over a wide range of voltage levels, typically from 4.75V to 5.25V, making it suitable for various digital logic applications. The chip's standard DIP (Dual Inline Package) makes it easy to handle and integrate into a wide variety of electronic circuits, including breadboards and printed circuit boards (PCBs).

Key Features:

  • Logic Type: Dual 4-Input NAND Gate
  • Operating Voltage: 4.75V to 5.25V
  • Switching Characteristics: High-speed performance with a typical propagation delay of 15ns
  • Operating Temperature: 0°C to 70°C, suitable for commercial temperature ranges
  • Package: 14-pin plastic DIP, ideal for through-hole mounting

The SN74LS22P is recognized for its reliability and durability, which are crucial for mission-critical applications. Its dual 4-input configuration allows for the creation of complex logic functions while minimizing the need for additional components, thus saving space and reducing overall system complexity.

Whether you are designing a microprocessor system, working on signal processing, or creating timing circuits, the SN74LS22P provides the logic capabilities you need in a compact and energy-efficient form factor. Its ease of use and robust performance have made it a staple in the electronics industry for logic and control applications.

Texas Instruments is a leader in semiconductor solutions, and the SN74LS22P is a testament to their commitment to providing high-quality, reliable integrated circuits. For any project requiring precise digital logic operations, the SN74LS22P is an excellent choice that engineers and hobbyists alike can trust.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess