EN
  • EN
  • DE

SN74LS279ANSR

Part No SN74LS279ANSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC QUAD S-R LATCHES 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74LS
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name 74LS279
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-13222-6-NDR, 296-13222-1-NDR, 296-13222-6, -SN74LS279ANSRG4-NDR, SN74LS279ANSRG4, -SN74LS279ANSRE4, -SN74LS279ANSRG4, 296-13222-2, 296-13222-1, -296-13222-1-NDR, SN74LS279ANSRG4-ND, 296-13222-2-NDR, SN74LS279ANSRE4, -SN74LS279ANSR-NDR, SN74LS279ANSRE4-ND, -296-13222-1-ND, -296-13222-1, -SN74LS279ANSRE4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896676-SN74LS279ANSR
Ultra Librarian 3D Model Ultra Librarian SN74LS279ANSR CAD Model

Description

Product Overview: SN74LS279ANSR from Texas Instruments

The SN74LS279ANSR is a versatile integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the 74LS series, which is well-known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency. The SN74LS279ANSR is specifically a quad S-R latch with clear, encapsulated in a compact surface-mount package, suitable for a wide range of digital applications.

Key Features

  • Quad Set-Reset Functionality: The SN74LS279ANSR comprises four independent S-R latches, providing users with multiple bistable elements that are essential for storage and control applications.
  • Clear Input: Each latch comes with a clear input that can reset the latch to a known state, ensuring reliable operation and ease of use in control circuits.
  • Low Power Consumption: Thanks to the Low-power Schottky technology, this IC maintains a balance between speed and power consumption, making it ideal for battery-powered and energy-conscious designs.
  • Surface-Mount Package: The device is available in a surface-mount package, specifically in an SOP (Small Outline Package), which is suitable for automated assembly processes and saves board space.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various levels of signal requirements and making it compatible with other logic families.

Applications

The SN74LS279ANSR is a versatile component that can be used in a variety of digital circuits. Its primary applications include:

  • Data storage and retention
  • Control systems
  • Signal processing
  • Industrial electronics
  • Logic circuit design

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS279ANSR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability. This makes it a trusted choice for engineers and designers looking for a reliable latch solution.

Summary

In summary, the SN74LS279ANSR from Texas Instruments is a high-quality, low-power quad S-R latch with clear, designed for a broad range of applications requiring stable and reliable bistable storage elements. Its surface-mount design, combined with the proven performance of 74LS technology, makes it a go-to choice for both prototyping and mass production in the electronics industry.

You May Also Be Interested in

Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8140 $53.3960
32+ $3.1294 $100.1408
50+ $3.0316 $151.5800
69+ $2.9338 $202.4322
89+ $2.8360 $252.4040
118+ $2.5427 $300.0386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess