EN
  • EN
  • DE

SN74LS74ADBR

Part No SN74LS74ADBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LS
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 33 MHz
Max Propagation Delay @ V, Max CL 40ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 8 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74LS74
Other Names SN74LS74ADBRG4,SN74LS74ADBRE4,2156-SN74LS74ADBR,296-31859-1,296-31859-2,SN74LS74ADBR,SN74LS74ADBRE4,296-31859-6,TEXTISSN74LS74ADBR,SN74LS74ADBRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258473-SN74LS74ADBR
Ultra Librarian 3D Model Ultra Librarian SN74LS74ADBR CAD Model

Description

The SN74LS74ADBR from Texas Instruments is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit, designed for use in a wide range of digital applications. This device is part of the 74LS family, which is known for its low power consumption and high-speed operation.

The SN74LS74ADBR features two independent D-type flip-flops with individual clear and preset inputs for each flip-flop. The clear and preset inputs are asynchronous, allowing for immediate resetting or setting of the flip-flop independently of clock signals. The flip-flops transition on the rising edge of the clock pulse, ensuring precise timing for digital operations.

With a typical clock frequency of 30 MHz, the SN74LS74ADBR is suitable for various applications such as frequency dividers, counters, and control circuits. Its 3.75V to 5.25V supply voltage range allows for compatibility with TTL logic levels, making it easy to integrate into existing systems.

The SN74LS74ADBR comes in a DBR package, which is a small-outline integrated circuit (SOIC) package with a body width of 3.9 mm. This compact form factor is ideal for space-constrained applications and provides a reliable solution for surface-mount technology (SMT) assembly processes.

Key features of the SN74LS74ADBR include:

  • Dual D-type flip-flops with individual clear and preset inputs
  • Positive-edge trigger for precise control
  • Wide operating voltage range (3.75V to 5.25V)
  • High clock frequency capability (up to 30 MHz)
  • Low power Schottky (LPS) technology for reduced power consumption
  • SOIC package for easy integration into SMT processes

Overall, the SN74LS74ADBR is a reliable and efficient choice for designers looking to implement flip-flop functionality in their digital systems. Its combination of high-speed operation, low power consumption, and compact packaging make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2697 $50.7880
100+ $1.0418 $104.1800
150+ $1.0092 $151.3800
205+ $0.9767 $200.2235
265+ $0.9441 $250.1865
355+ $0.8465 $300.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess