EN
  • EN
  • DE

SN74LV06APWT

Part No SN74LV06APWT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC BUFF/DVR INV HEX W/OD 14TSSOP / Buffer/Driver 6-CH Inverting Open Drain CMOS 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel package
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 20μA
Current - Output High, Low -, 16mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 795061-SN74LV06APWT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV06
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LV06APWT CAD Model

Description

Product Overview: SN74LV06APWT

The SN74LV06APWT is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of modern electronic systems. This device belongs to the 74LV family and is a hex inverter buffer/driver with open-drain outputs. It is particularly suitable for applications requiring voltage level translation or driving capabilities, as it can interface with 5V systems while operating at a lower voltage.

Key Features

  • Logic Type: Hex Inverter
  • Output Type: Open Drain
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a wide range of applications and ensuring compatibility with both 3.3V and 5V logic levels.
  • Operating Temperature Range: -40°C to 85°C, making it suitable for industrial applications.
  • Mounting Type: Surface Mount, which allows for efficient use of board space and is ideal for modern, compact electronic designs.
  • Package / Case: TSSOP-14, a thin shrink small outline package that provides a space-saving footprint while still being easy to handle in manufacturing processes.

Applications

The versatility of the SN74LV06APWT makes it an excellent choice for a variety of applications, including:

  • Level shifting for interfacing with different logic levels
  • Driving heavy loads such as LEDs, relays, and high-capacity transmission lines
  • Buffering and inverting signals in digital circuits
  • Creating wired-AND logic configurations due to its open-drain outputs

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LV06APWT is no exception. The device is fabricated using advanced semiconductor processes, which ensures high reliability and performance. Additionally, it is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Overall, the SN74LV06APWT from Texas Instruments is a robust and versatile component suitable for a wide range of electronic applications. Its ability to interface with various voltage levels and drive substantial loads, combined with its compact package, makes it an essential part of any electronics designer's toolkit.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2829 $50.9220
435+ $0.2322 $101.0070
670+ $0.2249 $150.6830
920+ $0.2177 $200.2840
1,190+ $0.2104 $250.3760
1,595+ $0.1886 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,773 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess