EN
  • EN
  • DE

SN74LV132ADG

Part No SN74LV132ADG
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TVSOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727124-SN74LV132ADG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV132ADG CAD Model

Description

Product Overview: SN74LV132ADG from Texas Instruments

The SN74LV132ADG is a high-performance, low-voltage quadruple 2-input NAND Schmitt-trigger gate designed by Texas Instruments. This integrated circuit is part of TI's SN74LV family, which is well-known for its low-voltage operation and compatibility with TTL-level inputs. The device is suitable for a wide range of applications including signal conditioning, pulse shaping, and providing stable buffering with hysteresis capabilities.

Key Features

  • Operating Voltage: The SN74LV132ADG operates at a voltage range of 2 V to 5.5 V, making it versatile for use in various digital logic systems.
  • High-Speed: With a typical propagation delay of only 8.5 ns at 5 V, this device is designed for high-speed applications.
  • Schmitt-Trigger Inputs: The Schmitt-trigger action at the inputs allows for slow input transition and better noise immunity, which is critical for applications in noisy environments.
  • Low Power Consumption: Its low power consumption is an asset for power-sensitive designs.
  • Drive Capability: The device can drive up to 8 LSTTL loads, which is beneficial for interfacing with older logic families.
  • Package: The SN74LV132ADG comes in a standard SOIC-14 package, which is suitable for surface-mount technology (SMT).

Applications

The versatility of the SN74LV132ADG makes it suitable for a broad array of applications, including:

  • Wave and pulse shapers
  • High-noise-environment systems
  • Astable multivibrators
  • Signal conditioning
  • Glitch-free buffering

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV132ADG is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring a reliable performance in a wide range of environmental conditions. Whether you are designing consumer electronics, industrial control systems, or automotive applications, the SN74LV132ADG is a solid choice for your digital logic needs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess