Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LV
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LV165
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257048-SN74LV165ADE4
Ultra Librarian 3D Model Ultra Librarian SN74LV165ADE4 CAD Model

Description

Overview of SN74LV165ADE4

The SN74LV165ADE4 is a high-performance, 8-bit parallel-load shift register designed by Texas Instruments, a leading company in the semiconductor industry. This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Low Voltage Operation: The SN74LV165ADE4 operates at a voltage range of 2V to 5.5V, making it suitable for battery-operated and low-power applications.
  • High-Speed Data Transfer: This device is capable of fast data transfer, ensuring efficient performance in systems requiring quick data processing and throughput.
  • Parallel-Load Capability: It allows for parallel data entry, which means that multiple bits can be loaded simultaneously, thus increasing the data handling efficiency.
  • Serial Output: The serial output feature enables the device to convert parallel input data into serial format, which can then be fed into other devices or processed further.
  • Direct Clear Function: The integrated clear function allows for the immediate clearing of the register, providing a quick way to reset the system or prepare it for new data.

Applications

The versatility of the SN74LV165ADE4 makes it an ideal choice for a wide range of applications, including:

  • Data acquisition systems
  • Microprocessor/microcontroller interfaces
  • Serial-to-parallel data conversion
  • Instrumentation and control systems
  • Communication systems

Product Specifications

The SN74LV165ADE4 comes in a compact surface-mount package, which is suitable for space-constrained applications. It features a wide operating temperature range, ensuring reliability and performance under varying environmental conditions. With its industry-standard pinout, this device is easy to integrate into existing designs.

Conclusion

Overall, the SN74LV165ADE4 from Texas Instruments is a robust and reliable component that offers designers a flexible and efficient solution for data manipulation and processing tasks. Its low-power consumption, high-speed data transfer capabilities, and ease of use make it a valuable addition to any electronic system requiring shift register functionality.

You May Also Be Interested in

Microchip Technology
IC SR OPEN DRAIN 32BIT 44-PLCC
Need more? Email Us
ECAD model for HV5530PJ-G
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOEIAJ
Need more? Email Us
ECAD model for MC14021BFEL
NXP / Nexperia
8-bit parallel-in/serial-out shift register
Need more? Email Us
ECAD model for 74HCT166N
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC74VHC595F-EL
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.2667
ECAD model for 74HC4094PW-Q100J
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
ECAD model for MC74HC165AMNTWG
ON Semiconductor
IC SHIFT REGISTER 1-64BIT 16DIP
Need more? Email Us
ECAD model for MC14557BCP
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2743
ECAD model for MC74HC595ADR
ON Semiconductor
IC SHIFT REGISTER 8STAGE 16-DIP
Lowest to $0.4038
ECAD model for MC14094BCP

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8854 $56.5620
75+ $1.5471 $116.0325
115+ $1.4987 $172.3505
155+ $1.4504 $224.8120
200+ $1.4020 $280.4000
270+ $1.2570 $339.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 78,119 pieces
MOQ: 30 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention