EN
  • EN
  • DE

SN74LV240ADBR

Part No SN74LV240ADBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1100162-SN74LV240ADBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV240ADBR CAD Model

Description

Product Overview: SN74LV240ADBR from Texas Instruments

The SN74LV240ADBR is a high-performance, octal buffer/driver device from Texas Instruments, designed to provide efficient solutions for driving bus lines or buffering memory address registers. This integrated circuit belongs to the SN74 family, which is well-known for its reliability and versatility in various digital applications.

Constructed with advanced low-voltage CMOS technology, the SN74LV240ADBR offers a compelling mix of power-saving features and high-speed operation. It operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with low-voltage microprocessors and logic controllers while keeping power consumption to a minimum.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8
  • Supply Voltage: Operates from 2.7V to 3.6V
  • Output Current: -24mA / 24mA
  • Propagation Delay Time: Fast propagation delay times, ensuring quick signal processing
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial environments

The device features eight non-inverting buffers with 3-state outputs, which can be used independently or tied together for wider applications. The 3-state outputs allow for connection to a bus-organized system without the risk of bus contention. When the output-enable (OE) input is high, the outputs are in the high-impedance state, which is essential for bus-driving applications.

With its small footprint in a 20-pin SSOP package, the SN74LV240ADBR is an excellent choice for space-constrained applications. The device's pin configuration is optimized for convenient PCB layout, which simplifies the design process for hardware engineers.

Whether you're working on data transmission, memory buffering, or bus-driving applications, the SN74LV240ADBR provides a reliable and efficient solution that meets the stringent quality standards of Texas Instruments. Its robust design ensures stable performance even in challenging industrial operating conditions.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ €0.4425 €46.4637
250+ €0.3631 €90.7733
390+ €0.3518 €137.1867
535+ €0.3404 €182.1291
690+ €0.3291 €227.0761
925+ €0.2950 €272.8821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess