EN
  • EN
  • DE

SN74LVC1G02DSF2

Part No SN74LVC1G02DSF2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 6SON / NOR Gate IC 1 Channel 6-SON (1x1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-SON (1x1)
Package / Case 6-XFDFN
Base Product Number 74LVC1G02
Other Names 296-SN74LVC1G02DSF2CT,296-SN74LVC1G02DSF2DKR,296-SN74LVC1G02DSF2TR,SN74LVC1G02DSF2
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257695-SN74LVC1G02DSF2
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G02DSF2 CAD Model

Description

The SN74LVC1G02DSF2 is a high-performance, single 2-input positive-NOR gate designed by Texas Instruments, a leader in semiconductor solutions. This compact and efficient integrated circuit (IC) is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.

Key Features:

  • Operating Voltage: The device operates over a wide voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. This versatility allows for use in a variety of digital applications.
  • High-Speed Performance: With a typical propagation delay of only 2.9 ns at 3.3V, the SN74LVC1G02DSF2 ensures rapid signal processing, which is critical for high-speed computing and digital signal applications.
  • Low Power Consumption: The IC features a low power consumption characteristic of the LVC family, making it ideal for battery-powered and power-sensitive applications.
  • I/O Tolerance: Inputs are tolerant to 5.5V, allowing direct interfacing with high-voltage devices without the need for level shifters.
  • Drive Capability: The device can drive up to 24 mA, providing sufficient current to drive multiple loads or for signal distribution purposes.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static electricity, ensuring device reliability and longevity.

Applications:

The SN74LVC1G02DSF2 is suitable for a multitude of applications, ranging from portable electronics to industrial control systems. Its small footprint and low power consumption make it ideal for:

  • Smartphones and tablets
  • Embedded systems
  • Portable medical devices
  • Energy management systems
  • Logic circuitry

Package and Quality:

The SN74LVC1G02DSF2 comes in a space-saving 6-pin SOT-363 package, which is suitable for automated assembly processes and compact PCB designs. Texas Instruments is committed to high-quality manufacturing processes, ensuring that each IC meets rigorous industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess