EN
  • EN
  • DE

SN74LVC1G06YEPR

Part No SN74LVC1G06YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF INVERT 5.5V 5DSBGA/5WCSP  /  Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74LVC1G
Other Names -296-18752-1,TEXTISSN74LVC1G06YEPR,-SN74LVC1G06YEPRR,2156-SN74LVC1G06YEPR-TITR,296-18752-1,-296-18752-1,296-18752-2,2156-SN74LVC1G06YEPR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259422-SN74LVC1G06YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G06YEPR CAD Model

Description

Product Overview: SN74LVC1G06YEPR by Texas Instruments

The SN74LVC1G06YEPR is a single inverter buffer/driver with open-drain output from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This device is optimized for use in a wide range of applications, including consumer electronics, industrial, and telecommunications. The SN74LVC1G06YEPR is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Wide Supply Voltage Range: 1.65 V to 5.5 V allows for use in a variety of logic systems and ensures compatibility with both 3.3 V and 5 V logic levels.
  • High Output Drive: Capable of driving up to 8 mA at 5 V, this device can directly drive LEDs and other high-impedance loads while maintaining speed and signal integrity.
  • Low Power Consumption: The SN74LVC1G06YEPR features a low ICC of 10 μA maximum, making it suitable for battery-operated and power-sensitive applications.
  • Open-Drain Output: Allows for wired-OR logic configurations and can be connected to other open-drain outputs to implement active-low wired-OR or active-high wired-AND functions.
  • ESD Protection: This device includes on-chip ESD protection circuits to prevent damage from electrostatic discharges, ensuring robust performance in real-world environments.

Applications

The SN74LVC1G06YEPR's versatility makes it ideal for a broad range of applications, including:

  • Level shifting for mixed-voltage systems
  • Interfacing and signal buffering
  • Driving LEDs and other high-impedance loads
  • Creating wired logic gates in complex logic circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC1G06YEPR is no exception, and it is manufactured to the highest standards to ensure consistent performance and longevity. The device is available in a small-footprint DSBGA package, making it suitable for space-constrained applications.

With its combination of flexibility, performance, and reliability, the SN74LVC1G06YEPR is an excellent choice for designers looking to create efficient and robust systems in a variety of markets and applications.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess