EN
  • EN
  • DE

SN74LVC240ANSR

Part No SN74LVC240ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 20SO / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 795106-SN74LVC240ANSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC240
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC240ANSR CAD Model

Description

Product Overview: SN74LVC240ANSR from Texas Instruments

The SN74LVC240ANSR is a high-performance, octal buffer/line driver from Texas Instruments designed to operate from 2.7 V to 3.6 V, making it ideal for interfacing with 3.3 V logic in a wide range of applications. This device is part of the LVC family, which is known for its low-voltage operation and high-speed interfacing capabilities.

The SN74LVC240ANSR features eight inverting buffers and line drivers with 3-state outputs, which can be used to drive bus lines or buffer memory address registers. The 3-state outputs ensure that the device can be connected directly to a bus-structured system. When the output-enable (OE) input is high, the outputs are in the high-impedance state, which allows for bidirectional data flow with external pull-up resistors.

This device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. The SN74LVC240ANSR comes in a compact SOP (Small Outline Package) NS package, making it suitable for space-constrained applications.

Key Features:

  • Operates from 2.7 V to 3.6 V
  • Max tpd of 3.9 ns at 3.3 V
  • Octal bus interface
  • -40°C to 85°C operating temperature range
  • Low power consumption
  • Edge-rate control circuitry for significantly improved noise characteristics
  • IOFF and power-up 3-state support hot insertion
  • ESD protection exceeds JESD 22

The device's low power consumption and edge-rate control features make it suitable for battery-operated equipment, and its enhanced ESD protection allows for improved system robustness. The IOFF circuitry prevents damaging current backflow through the device when it is powered down. Texas Instruments' SN74LVC240ANSR is a versatile component that can be used in telecommunications, computing, networking, and many other digital applications where high-speed, low-power operation is essential.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official datasheet available on the Texas Instruments website.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3495 $53.9800
95+ $1.1073 $105.1935
140+ $1.0727 $150.1780
195+ $1.0381 $202.4295
250+ $1.0035 $250.8750
335+ $0.8997 $301.3995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess