EN
  • EN
  • DE

SN74LVC2G157YZAR

Part No SN74LVC2G157YZAR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLX 1 X 2:1 8DSBGA/8WCSP  /  Multiplexer 1 x 2:1 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.9x0.9)
Base Product Number SN74LVC2G
Other Names 296-15708-1R,2156-SN74LVC2G157YZAR,-296-15708-1,296-15708-1,296-15708-2,-296-15708-1,-SN74LVC2G157YZARR,TEXTISSN74LVC2G157YZAR,296-15708-2R,2156-SN74LVC2G157YZAR-TITR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256523-SN74LVC2G157YZAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G157YZAR CAD Model

Description

The SN74LVC2G157YZAR is a high-performance, dual 2-line to 1-line data selector/multiplexer from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This makes it suitable for interfacing with both 3.3 V and 5 V systems. The device can be used in a wide range of applications, including data routing, signal gating, and as a function generator.

Key Features

  • Operates from 1.65 V to 5.5 V, accommodating a variety of logic levels and systems.
  • Provides high-impedance (Hi-Z) state during power up and power down to prevent unwanted data transmission.
  • Includes 2-bit binary decoding to save on control lines.
  • Features low power consumption, with a typical quiescent current of only 10 µA, making it ideal for battery-powered applications.
  • Compatible with down-voltage translation; the input threshold is 1.2V at VCC = 3.3V, allowing interfacing with lower voltage logic without needing level shifters.

Performance Specifications

The SN74LVC2G157YZAR offers high-speed operation, with typical switching times of 3.4 ns at 5 V, 4.1 ns at 3.3 V, and 7.3 ns at 1.65 V. This ensures rapid data selection and low propagation delay in critical applications.

Applications

Due to its versatile nature, the SN74LVC2G157YZAR is suitable for a variety of applications, including:

  • Communication systems
  • Data processing
  • Signal routing in mixed-voltage environments
  • Function selection in programmable logic controllers
  • Server farms and data centers

Package and Quality

The device is offered in a compact DSBGA package, which is optimized for reduced space on PCBs. It is also available in other standard packaging options to fit various design requirements. Texas Instruments ensures that each unit of the SN74LVC2G157YZAR meets stringent quality standards, delivering reliability and performance for both industrial and commercial applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4854 $50.9670
255+ $0.3983 $101.5665
390+ $0.3859 $150.5010
540+ $0.3734 $201.6360
695+ $0.3610 $250.8950
930+ $0.3236 $300.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess