EN
  • EN
  • DE

SN74LVTH162241DL

Part No SN74LVTH162241DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48SSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74LVT
Other Names -296-12917-5,-74LVTH162241DLG4,296-12917-5R,2156-SN74LVTH162241DL-TI,-296-12917-5,-74LVTH162241DLG4R,-296-12917-5R,-SN74LVTH162241DLR,TEXTISSN74LVTH162241DL,296-12917-5
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259146-SN74LVTH162241DL
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162241DL CAD Model

Description

Product Overview: SN74LVTH162241DL

The SN74LVTH162241DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to Texas Instruments' LVTH family, which is renowned for its low-voltage, high-speed operation and compatibility with LVTTL levels.

Key Features

  • Technology: The SN74LVTH162241DL is built on BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors to achieve high speed, low power consumption, and improved noise immunity.
  • Logic Type: This product is a 16-bit buffer and line driver, designed to facilitate signal distribution and drive capabilities for a wide range of applications.
  • Supply Voltage: It operates at a nominal supply voltage of 3.3V, making it suitable for interfacing with low-voltage logic levels while maintaining compatibility with 5V systems.
  • I/O Performance: The device features 3-state outputs, which support high drive levels with the ability to drive heavily loaded outputs while maintaining fast edge rates, thereby reducing signal distortion.
  • Package: The SN74LVTH162241DL comes in a 48-pin SSOP (Shrink Small Outline Package), which offers a compact footprint while still being easy to work with in terms of PCB layout and manufacturing.

Applications

The versatility of the SN74LVTH162241DL makes it ideal for a broad range of applications, including:

  • Memory address driving
  • Data bus driving and buffering
  • Signal distribution and translation
  • Backplane driving
  • Interfacing between different logic levels

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVTH162241DL is no exception, and it is designed to meet or exceed the stringent requirements of the industrial and commercial markets. Rigorous testing ensures that each device provides reliable performance under a wide range of environmental conditions.

Environmental Compliance

The SN74LVTH162241DL is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess