EN
  • EN
  • DE

SN74LVTH162541DL

Part No SN74LVTH162541DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48SSOP  /  Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LVTH162541
Other Names 296-8683-5,-SN74LVTH162541DLR,-296-8683-5,-74LVTH162541DLG4R,2156-SN74LVTH162541DL,74LVTH162541DLG4,TEXTISSN74LVTH162541DL,296-8683-5R,-74LVTH162541DLG4,74LVTH162541DLG4,-296-8683-5
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259160-SN74LVTH162541DL
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162541DL CAD Model

Description

The SN74LVTH162541DL is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their innovation in the semiconductor industry. This particular device is a 16-bit buffer and line driver designed to provide high-speed bus interface with low-voltage operation and improved output drive capability.

Key Features

  • Logic Type: 16-Bit Buffer/Line Driver with 3-State Outputs
  • Voltage Range: Operates from 2.7V to 3.6V, compatible with 3.3V systems
  • Technology: Low-Voltage BiCMOS Technology
  • Drive Capability: 64 mA Output drive at 3.3V
  • Speed: Fast propagation delays and output transition times
  • Package: 48-Pin SSOP (Shrink Small-Outline Package)

Applications

The SN74LVTH162541DL is suitable for a wide range of applications, particularly where high-speed and low-power operation are essential. It is commonly used in:

  • Memory Address Driving
  • Data Transmission Lines
  • Bus Interface/Bus Extension Applications
  • Backplane Driving
  • Microprocessor or Microcontroller Interface

Performance and Quality

With its Low-Voltage High-Speed (LVTH) technology, the SN74LVTH162541DL offers robust performance with reduced power consumption. It features balanced output drive with current sinking capability, which is essential for driving capacitive loads and ensuring signal integrity. The device also supports live insertion and withdrawal, minimizing system downtime and maintenance complexity.

Environmental and Regulatory Compliance

Texas Instruments is committed to environmental stewardship and ensuring that its products meet current regulatory requirements. The SN74LVTH162541DL is lead-free and RoHS compliant, reflecting TI's dedication to reducing the environmental impact of its products and adhering to global environmental standards.

Conclusion

The SN74LVTH162541DL from Texas Instruments represents a blend of performance, power efficiency, and reliability, making it an ideal choice for designers looking to optimize their high-speed digital systems. With its advanced features and compliance with environmental standards, this device continues to be a preferred solution for a multitude of applications in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess