The SN74LVTH16374 from Texas Instruments is a high-performance, 16-bit edge-triggered D-type flip-flop. It is designed for use in applications requiring a high-speed, low-voltage interface logic solution. The device operates as two 8-bit flip-flops with separate output-enable (OE) controls for each octet, making it ideal for bus-oriented applications.
Key Features:
- Logic Type: D-Type Flip-Flop
- Number of Bits: 16-bit (2 x 8-bit)
- Output Type: 3-State
- Voltage - Supply: 2.7V to 3.6V
- Operating Temperature: -40°C to 85°C
- Package / Case: 48-LQFP
The SN74LVTH16374 is characterized for operation from -40°C to 85°C, providing reliable performance in a wide range of environments. Its 3-state outputs are controlled by the output-enable (OE) inputs, which can place the eight outputs in either a normal logic state or a high-impedance state. In the high-impedance state, the outputs neither load the bus nor drive it, thus effectively isolating the bus.
This device features a low-voltage, high-speed operation which is paramount in modern digital systems. The low on-state resistance of the output transistors allows for high-speed operation while reducing power consumption. When OE is low, the device passes data from the D inputs to the Q outputs. When OE is high, the outputs are in the high-impedance state.
Applications:
- Bus Interface
- Memory Buffer Registers
- Data Communication
- Server Infrastructure
- Networking Equipment
The SN74LVTH16374 is packaged in a 48-LQFP, which ensures a minimal footprint on the PCB while providing ample pin accessibility for routing. Its robust design and wide compatibility make it a versatile component suitable for a diverse range of applications, from bus interfaces to server infrastructures and networking equipment.