EN
  • EN
  • DE

SN74V3660-15PEU

Part No SN74V3660-15PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO 8KX18 128QFP  /  Synchronous FIFO 144K (4K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 144K (4K x 36)
Function Synchronous
Data Rate 66.7MHz
Access Time 10ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (20x14)
Base Product Number SN74V3
Other Names SN74V3660-15PEUR
Standard Package 72
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258824-SN74V3660-15PEU
Ultra Librarian 3D Model Ultra Librarian SN74V3660-15PEU CAD Model

Description

The SN74V3660-15PEU is a high-performance, synchronous FIFO (First-In, First-Out) memory device from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit offers a reliable and efficient solution for managing data in systems that require a buffer between mismatched processing functions or varying data rates.

Key Features:

  • Capacity: The device boasts a substantial storage capacity that allows for efficient data handling in complex systems.
  • Speed: With a maximum clock frequency of 15MHz, the SN74V3660-15PEU ensures rapid data transfer, which is critical for maintaining high-speed communication between system components.
  • Interface: It features a user-friendly interface that simplifies the integration process with other components in the system.
  • Voltage Range: The device operates over a wide voltage range, providing flexibility in various power supply environments and ensuring compatibility with different logic levels.
  • Package: Housed in a durable package, the SN74V3660-15PEU is designed to withstand the rigors of industrial applications while maintaining its performance integrity.

Applications:

The SN74V3660-15PEU is ideal for a variety of applications where data buffering is necessary. It is commonly used in:

  • Telecommunications systems
  • Data communication equipment
  • Networking hardware
  • High-speed data acquisition systems
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74V3660-15PEU is no exception. It is manufactured to stringent standards, ensuring it meets the requirements of the most demanding applications. Customers can trust this FIFO memory device to deliver consistent performance and longevity.

Support and Resources:

For design engineers and system integrators, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to facilitate the integration of the SN74V3660-15PEU into their projects.

You May Also Be Interested in

Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess