EN
  • EN
  • DE

SN75185PW

Part No SN75185PW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 3/5 20TSSOP  /  3/5 Transceiver RS232 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Receiver Hysteresis 500 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SN751
Other Names TEXTISSN75185PW,2156-SN75185PW-TI
Standard Package 70
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261435-SN75185PW
Ultra Librarian 3D Model Ultra Librarian SN75185PW CAD Model

Description

Product Overview: SN75185PW by Texas Instruments

The SN75185PW is a versatile triple line driver/receiver designed by Texas Instruments to facilitate reliable communication in multipoint bus transmission lines. This integrated circuit is part of the 75185 series and is commonly used in applications requiring balanced or unbalanced digital data transmission. Manufactured with a keen focus on quality and performance, the SN75185PW is a robust solution for a wide range of digital communication systems.

Key Features

  • Triple Line Drivers/Receivers: The SN75185PW contains three drivers and three receivers, making it an ideal choice for serial data communication where multiple channels are required.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 4.5V to 5.5V, accommodating various system power supplies and ensuring compatibility with standard logic levels.
  • High-Speed Operation: This device is designed for high-speed operation, allowing for efficient data transmission without significant delays.
  • Flexible Configuration: The drivers and receivers can be independently enabled, providing flexibility in controlling the communication lines.
  • Thermal Shutdown Protection: The SN75185PW includes a thermal shutdown feature that protects the device from damage due to overheating, ensuring reliability and a longer operational lifespan.

Applications

The SN75185PW is suitable for various applications, including but not limited to:

  • Telecommunications interfaces
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, the SN75185PW offers a compact footprint for space-conscious applications. The device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility. Additionally, it is characterized for operation from -40°C to 85°C, ensuring stable performance across a broad range of temperature conditions.

Conclusion

With its combination of high-speed operation, multiple channels, and robust protection features, the SN75185PW from Texas Instruments stands out as a reliable choice for designers seeking a dependable line driver/receiver for their digital communication needs.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess