EN
  • EN
  • DE

SN75240PWR

Part No SN75240PWR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC DUAL USB PORT TVS 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 007522-SN75240PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals
Family Name SN75240
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75240PWR CAD Model

Description

The SN75240PWR is a robust, high-performance dual USB port transient suppressor designed and manufactured by Texas Instruments (TI). This component is engineered to provide reliable protection for sensitive electronics against electrostatic discharges (ESD), electrical fast transients (EFT), and other voltage-induced transients that are commonly encountered in USB applications.

Key Features

  • Transient Protection: The SN75240PWR offers transient voltage suppression for both USB1 and USB2 power lines, safeguarding against surges up to 15kV (Human Body Model) and 8kV (IEC 61000-4-2, Contact Discharge).
  • Compatibility: It is fully compatible with USB 1.1 and 2.0 standards, ensuring seamless integration into existing and new USB designs.
  • Low Capacitance: The device features low-capacitance diodes, which are essential for maintaining signal integrity, especially at high data rates characteristic of USB 2.0.
  • Compact Package: Housed in a small 8-pin TSSOP (Thin Shrink Small Outline Package), the SN75240PWR is ideal for space-constrained applications.

Applications

The versatility of the SN75240PWR makes it suitable for a wide array of applications. It is particularly useful in:

  • USB Hub, Ports, and Peripherals
  • Desktop and Laptop Computers
  • Consumer Electronics
  • Portable Device Docks
  • Set-Top Boxes

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN75240PWR is no exception, undergoing rigorous testing to ensure it meets the high standards expected from TI components. Users can trust this device to provide consistent performance and durability.

Environmental and Regulatory Compliance

The SN75240PWR is RoHS compliant, meaning it adheres to strict European Union standards regarding the restriction of hazardous substances. This compliance ensures that the product is environmentally friendly and can be used in applications sold within the EU and other regions that recognize RoHS standards.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7547 $52.8290
145+ $0.7069 $102.5005
220+ $0.6830 $150.2600
315+ $0.6353 $200.1195
410+ $0.6114 $250.6740
515+ $0.5875 $302.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess