EN
  • EN
  • DE

SN75LBC175ADR

Part No SN75LBC175ADR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD RS-485 DIFF RCVR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS422, RS423, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 40mV
Data Rate 50Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 065747-SN75LBC175ADR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC175ADR CAD Model

Description

Product Overview: SN75LBC175ADR from Texas Instruments

The SN75LBC175ADR is a robust quadruple differential line driver that falls within the family of integrated circuits designed for balanced transmission lines. Engineered by Texas Instruments, a leader in semiconductor design and manufacturing, this device is tailored for multipoint bus transmission applications, which are common in industrial environments.

Key Features

  • Interface Type: The SN75LBC175ADR is designed for RS-485, RS-422, and other serial communication standards, supporting high-speed data transmission.
  • Signaling Rate: This line driver can handle signaling rates up to 30 Mbps, making it suitable for applications requiring fast data transfer.
  • Supply Voltage: It operates over a wide supply voltage range from 4.75V to 5.25V, ensuring compatibility with a variety of system power supplies.
  • Thermal Shutdown Protection: The device is equipped with thermal shutdown protection to prevent damage from overheating.
  • Low Power Consumption: With its low-power design, the SN75LBC175ADR minimizes power dissipation, which is critical for energy-sensitive applications.
  • Package Type: It comes in a slim SOIC-16 package, which is ideal for space-constrained applications.

Applications

The SN75LBC175ADR is commonly used in various applications that require reliable data transmission over long distances and in noisy environments. These include, but are not limited to:

  • Industrial control systems
  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Data acquisition systems
  • Security systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75LBC175ADR is no exception. Manufactured to the highest standards, this integrated circuit is designed for reliability and performance in the most demanding conditions. With Texas Instruments' reputation for excellence, you can trust the SN75LBC175ADR to be a dependable component in your electronic designs.

Whether you're designing a new system or upgrading an existing one, the SN75LBC175ADR from Texas Instruments offers the performance, durability, and reliability that engineers and designers require for their critical communication applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3821 $50.2926
15+ $6.8777 $103.1655
23+ $6.6627 $153.2421
32+ $6.4478 $206.3296
41+ $6.2329 $255.5489
54+ $5.5881 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess