EN
  • EN
  • DE

PEX8532-BB25BI

Part No PEX8532-BB25BI
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273079-PEX8532-BB25BI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8532-BB25BI CAD Model

Description

The Broadcom PEX8532-BB25BI is a PCIe Gen2 switch offering 32 lanes for high-performance connectivity in demanding applications. It provides a flexible and scalable solution for expanding PCIe capabilities in servers, storage systems, and industrial equipment.

Applications

  • Server Expansion: Increases the number of PCIe slots available in servers for GPUs, network cards, and storage controllers.
  • Storage Systems: Facilitates high-speed data transfer in storage arrays, JBODs, and RAID systems.
  • Industrial Automation: Supports high-bandwidth communication between components in industrial control systems.
  • Networking Equipment: Used in network interface cards (NICs) and other networking devices to enhance port density and bandwidth.
  • High-Performance Computing: Enables the connection of multiple accelerators and coprocessors in HPC environments.

Features

  • 32 PCIe Gen2 Lanes: Provides substantial bandwidth for demanding applications.
  • Integrated Switch Fabric: Efficiently routes PCIe traffic, reducing latency and improving performance.
  • Advanced Error Handling: Ensures data integrity and system stability with robust error detection and correction.
  • Hot-Plug Support: Enables the addition or removal of PCIe devices without shutting down the system.
  • Power Management: Optimizes power consumption for energy efficiency.
  • Flexible Port Configuration: Allows for various port configurations to meet specific application requirements.

Benefits

  • Increased System Performance: High-speed PCIe connectivity improves overall system throughput and reduces bottlenecks.
  • Enhanced Scalability: Simplifies the expansion of PCIe capabilities in existing systems.
  • Improved Reliability: Advanced error handling features ensure data integrity and system stability.
  • Reduced Latency: Minimizes delays in data transmission, improving system responsiveness.
  • Flexibility: Configurable port options allow for customization to specific application needs.
  • Energy Efficiency: Power management features reduce power consumption and lower operating costs.

Additional Details

The PEX8532-BB25BI is typically packaged in a BGA (Ball Grid Array) package for reliable surface mount soldering. It supports various PCIe features, including advanced error reporting and virtual channels. Refer to the Broadcom PEX8532 datasheet for detailed technical specifications.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess