EN
  • EN
  • DE

SN75LVDS051D

Part No SN75LVDS051D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC  /  2/2 Transceiver Full LVDS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 155Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 75LVDS051
Other Names TEXTISSN75LVDS051D,-296-12322-5,-296-12322-5,SN75LVDS051DG4,2156-SN75LVDS051D,SN75LVDS051DG4,-SN75LVDS051DR,296-12322-5
Standard Package 40
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261480-SN75LVDS051D
Ultra Librarian 3D Model Ultra Librarian SN75LVDS051D CAD Model

Description

The SN75LVDS051D is a versatile Low-Voltage Differential Signaling (LVDS) transceiver designed and manufactured by Texas Instruments. This integrated circuit is designed to provide high-speed, low-power data transmission over copper media, making it an ideal choice for applications that require efficient data transfer in a noise-prone environment.

Key Features

  • High-Speed Data Transfer: The SN75LVDS051D supports signaling rates up to 400 Mbps, enabling quick and efficient data transmission.
  • Low-Voltage Operation: Operating with a nominal voltage of 3.3V, this device ensures reduced power consumption, which is crucial for energy-sensitive designs.
  • Differential Signaling: Differential signaling provides excellent noise immunity, which is especially beneficial in electrically noisy environments or over long cable runs.
  • Interoperability: This transceiver is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.
  • Robust Protection: The device features built-in fail-safe protection that ensures a high impedance state on the receiver inputs when the inputs are left open, shorted, or terminated but idle.

Applications

The SN75LVDS051D is used in a broad range of applications, including but not limited to:

  • Data communication in telecommunications and computing equipment such as servers, routers, and switches.
  • High-speed backplanes and cable interconnects where signal integrity is paramount.
  • Industrial control systems where long cable runs and electrical noise are common.
  • Automotive infotainment and camera link systems requiring high-speed data transfer.

Package and Quality

The SN75LVDS051D is available in a compact SOIC-16 package, making it suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this transceiver is no exception. It is designed to meet or exceed the stringent requirements of industrial and automotive applications, ensuring reliability and performance.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess