EN
  • EN
  • DE

SN80305DBTR

Part No SN80305DBTR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 335985-SN80305DBTR
Ultra Librarian 3D Model Ultra Librarian SN80305DBTR CAD Model

Description

Product Overview: Texas Instruments SN80305DBTR

The Texas Instruments SN80305DBTR is a high-performance, dual periphery driver designed to handle a variety of applications that require reliable and efficient control of peripheral devices. This integrated circuit is part of the SNx5xx series and is commonly used in industrial, automotive, and consumer electronics where precise peripheral management is crucial.

Key Features

  • Interface Type: The SN80305DBTR is equipped with a standard serial interface that allows for easy integration into existing systems and straightforward communication with microcontrollers and other digital systems.
  • Output Configuration: It features dual outputs, providing the ability to control two separate devices or functions simultaneously, enhancing system capabilities without the need for additional drivers.
  • Voltage Range: The device operates over a wide voltage range, making it versatile for various applications and ensuring compatibility with a broad range of peripheral devices.
  • Protection Features: Built-in protection mechanisms, such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguard the device and connected peripherals from potential damage caused by abnormal operating conditions.
  • Package Type: The SN80305DBTR comes in a TSSOP (Thin Shrink Small Outline Package), which is known for its small footprint and suitability for space-constrained applications.

Applications

The versatility and robustness of the SN80305DBTR make it an ideal choice for a wide range of applications. It is commonly used in:

  • Automotive systems for controlling indicators, lights, and relays
  • Industrial automation for managing actuators, sensors, and other peripheral devices
  • Consumer electronics where peripheral device control is necessary, such as in smart home systems and appliances

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN80305DBTR is manufactured to meet high standards, ensuring consistent performance and longevity in demanding environments. With Texas Instruments' rigorous testing and quality control processes, customers can trust the SN80305DBTR for their critical applications.

You May Also Be Interested in

Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,189 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess