EN
  • EN
  • DE

CSD58897L

Part No CSD58897L
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 821055-CSD58897L
Ultra Librarian 3D Model Ultra Librarian CSD58897L CAD Model

Description

The CSD58897L is a state-of-the-art NexFET™ power MOSFET designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance power MOSFET is tailored for a wide range of applications, including synchronous buck converters, server and telecom power supplies, and other power conversion systems requiring high efficiency and power density.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The CSD58897L boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power applications.
  • High Continuous Drain Current (I<sub>D): With the capability to handle a high amount of continuous drain current, this MOSFET can accommodate the demanding requirements of high-power systems.
  • Advanced Packaging: The CSD58897L utilizes TI's innovative SON 5mm x 6mm package, which offers excellent thermal performance and a compact footprint suitable for space-constrained applications.
  • Optimized Gate Charge (Q<sub>g): The device is engineered to have a low total gate charge, ensuring efficient switching performance and reduced switching losses.

Applications

The versatility of the CSD58897L allows it to be used in various applications where power efficiency and density are critical. Some of the typical applications include:

  • DC/DC converters for server and telecom power systems
  • Point of Load (POL) modules
  • Battery-powered equipment
  • Motor control circuits

Technical Specifications

Parameter Value R<sub>DS(on) Typically 1.7 mΩ I<sub>D Up to 100 A Package SON 5mm x 6mm Q<sub>g Optimized for efficiency

For designers and engineers looking for a reliable and efficient power MOSFET solution, the CSD58897L from Texas Instruments offers an outstanding combination of performance, size, and thermal characteristics, making it an excellent choice for next-generation power systems.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess